Mini-Circuits 1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω NCS2-592+

Description
1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω
Request a Quote
Description
1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS2-592+ is a 1:2 impedance ratio ceramic balun RF transformer designed for 50Ω applications in the 4900 to 5875 MHz band. It features a miniature GE0805C-1 package measuring 2.01×1.24×0.84 mm, LTCC construction, and operates from -40°C to 85°C with a maximum RF power rating of 3W, derating linearly to 2W at 85°C. Typical amplitude unbalance is 0.6 dB and phase unbalance is 5° across the band. Insertion loss is no more than 1.0 dB. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The NCS2-592+ is a 1:2 impedance ratio ceramic balun RF transformer designed for 50Ω applications in the 4900 to 5875 MHz band. It features a miniature GE0805C-1 package measuring 2.01×1.24×0.84 mm, LTCC construction, and operates from -40°C to 85°C with a maximum RF power rating of 3W, derating linearly to 2W at 85°C. Typical amplitude unbalance is 0.6 dB and phase unbalance is 5° across the band. Insertion loss is no more than 1.0 dB. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω - NCS2-592+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω
NCS2-592+
1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω NCS2-592+
1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω

1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS2-592+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 4.9GHz ~ 5.875GHz 1:2 6-SMD, No Lead

RF Balun 4.9GHz ~ 5.875GHz 1:2 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS2-592+ 3157-NCS2-592+TR-ND
Product Name 1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω - TMO-4-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω - TC4-1W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 4 - 2500 MHz, 50Ω - TRS2-252+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.015 - 100 MHz, 50Ω - ADTT1-6+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers