The TMO-4-1+ is a plug-in RF transformer for impedance matching in military and high-reliability applications, operating from 0.2 to 350 MHz with a 50Ω system impedance. It has a hermetic case, operates from -55⁰C to 100⁰C, and handles up to 0.25 W RF power and 30 mA DC current. The case style is A11, with dimensions of 12.19 × 12.70 × 6.10 mm and a weight of 1.9 grams. It provides a 2:1 turns ratio, with insertion loss not exceeding 1.0 dB from 0.35 to 300 MHz and return loss exceeding 6.33 dB at 350 MHz. The part is RoHS compliant.
1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TMO-4-1+ | 3157-TMO-4-1+-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |