The TRS2-252+ is a mini unbalanced-to-unbala
The TRS2-252+ is a mini unbalanced-to-unbala
RF Balun 4MHz ~ 2.5GHz 1:2 6-SMD, No Lead
RF Balun 4MHz ~ 2.5GHz 1:2 6-SMD, No Lead
RF Balun 4MHz ~ 2.5GHz 1:2 6-SMD, No Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TRS2-252+ | 3157-TRS2-252+DKR-ND |
| Product Name | 1:2 CORE & WIRE Transformer, 4 - 2500 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer | |
| Standards | RoHS |