Mini-Circuits 1:1 CORE & WIRE Transformer, 0.015 - 100 MHz, 50Ω ADTT1-6+

Description
1:1 CORE & WIRE Transformer, 0.015 - 100 MHz, 50Ω
Request a Quote
Description
1:1 CORE & WIRE Transformer, 0.015 - 100 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ADTT1-6+ is a surface mount RF transformer for impedance matching and balanced amplifier applications, operating from 0.015 to 100 MHz with a 50Ω impedance. It features a CD637 case style with dimensions of 6.91 × 7.87 × 5.59 mm, operates from -20°C to 85°C, supports 0.25W RF power and 30mA DC current, and is aqueous washable. The transformer exhibits 0.05 dB typical amplitude unbalance and 17 dB return loss within its 1 dB bandwidth. It is RoHS compliant and protected under U.S. Patent 6,133,525.

Datasheet Summary
Powered by GS/AI

ADTT1-6+ is a surface mount RF transformer for impedance matching and balanced amplifier applications, operating from 0.015 to 100 MHz with a 50Ω impedance. It features a CD637 case style with dimensions of 6.91 × 7.87 × 5.59 mm, operates from -20°C to 85°C, supports 0.25W RF power and 30mA DC current, and is aqueous washable. The transformer exhibits 0.05 dB typical amplitude unbalance and 17 dB return loss within its 1 dB bandwidth. It is RoHS compliant and protected under U.S. Patent 6,133,525.

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 0.015 - 100 MHz, 50Ω - ADTT1-6+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 0.015 - 100 MHz, 50Ω
ADTT1-6+
1:1 CORE & WIRE Transformer, 0.015 - 100 MHz, 50Ω ADTT1-6+
1:1 CORE & WIRE Transformer, 0.015 - 100 MHz, 50Ω

1:1 CORE & WIRE Transformer, 0.015 - 100 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-ADTT1-6+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 15kHz ~ 100MHz 50 / 50Ohm 6-SMD, Flat Leads

RF Balun 15kHz ~ 100MHz 50 / 50Ohm 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADTT1-6+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 15kHz ~ 100MHz 50 / 50Ohm 6-SMD, Flat Leads

RF Balun 15kHz ~ 100MHz 50 / 50Ohm 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADTT1-6+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 15kHz ~ 100MHz 50 / 50Ohm 6-SMD, Flat Leads

RF Balun 15kHz ~ 100MHz 50 / 50Ohm 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number ADTT1-6+ 3157-ADTT1-6+DKR-ND
Product Name 1:1 CORE & WIRE Transformer, 0.015 - 100 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω - TC4-1TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω - TC1-1G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω - TCM2-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 LTCC Transformer, 1300 - 2300 MHz, 50Ω - TCN1-23+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers