The T9-1+ is a surface mount RF transformer for 50Ω impedance matching from 0.15 to 200 MHz, with a gull-wing (KK81) lead configuration and case style W38. It operates from -20°C to 85°C, stores from -55°C to 100°C, supports a maximum RF power of 0.25 W and DC current of 30 mA. Insertion loss is 0.7 dB typical at mid-band, with return loss exceeding 7.6 dB at 200 MHz. The part is RoHS compliant.
1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | T9-1+ | 3157-T9-1+TR-ND |
| Product Name | 1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |