Mini-Circuits 1:2 LTCC Transformer, 3100 - 6000 MHz, 50Ω TCW2-6000+

Description
1:2 LTCC Transformer, 3100 - 6000 MHz, 50Ω
Request a Quote Datasheet
Description
1:2 LTCC Transformer, 3100 - 6000 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 3100 - 6000 MHz, 50Ω - TCW2-6000+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 3100 - 6000 MHz, 50Ω
TCW2-6000+
1:2 LTCC Transformer, 3100 - 6000 MHz, 50Ω TCW2-6000+
1:2 LTCC Transformer, 3100 - 6000 MHz, 50Ω

1:2 LTCC Transformer, 3100 - 6000 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCW2-6000+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.1GHz ~ 6GHz 1:2 0603 (1608 Metric), 6 PC Pad

RF Balun 3.1GHz ~ 6GHz 1:2 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Balun - 3157-TCW2-6000+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.1GHz ~ 6GHz 1:2 0603 (1608 Metric), 6 PC Pad

RF Balun 3.1GHz ~ 6GHz 1:2 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Balun - 3157-TCW2-6000+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.1GHz ~ 6GHz 1:2 0603 (1608 Metric), 6 PC Pad

RF Balun 3.1GHz ~ 6GHz 1:2 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCW2-6000+ 3157-TCW2-6000+DKR-ND
Product Name 1:2 LTCC Transformer, 3100 - 6000 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 700 - 3300 MHz, 50Ω - NCS1-332+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Transformers - TC4-1W-7ALN+ - ODG (Origin Data Global)
Specs
Category Signal
View Details
Balun - 3157-BBFCG2-3275+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:1.33 CORE & WIRE Transformer, 5 - 1800 MHz, 75Ω - TC1.33-182X-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers