Mini-Circuits 1:1 CORE & WIRE Transformer, 5 - 1250 MHz, 75Ω TRC1-1-122-75+

Description
The TRC1-1-122-75+ is a 75Ω surface mount transmission line transformer with a 1:1 secondary/primary impedance ratio covering the 5 to 1250 MHz band, meeting bandwidth requirements for DOCSIS® 3.1 compliant systems and equipment, among other applications. This model handles RF input power up to 2W and provides low insertion loss, good return loss and low unbalance. Measuring only 0.12 x 0.17 x 0.13”, the unit features core and wire construction mounted on a 4-pad plastic base, ideal for dense PCB layouts.
Request a Quote Datasheet
Description
The TRC1-1-122-75+ is a 75Ω surface mount transmission line transformer with a 1:1 secondary/primary impedance ratio covering the 5 to 1250 MHz band, meeting bandwidth requirements for DOCSIS® 3.1 compliant systems and equipment, among other applications. This model handles RF input power up to 2W and provides low insertion loss, good return loss and low unbalance. Measuring only 0.12 x 0.17 x 0.13”, the unit features core and wire construction mounted on a 4-pad plastic base, ideal for dense PCB layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 5 - 1250 MHz, 75Ω - TRC1-1-122-75+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 5 - 1250 MHz, 75Ω
TRC1-1-122-75+
1:1 CORE & WIRE Transformer, 5 - 1250 MHz, 75Ω TRC1-1-122-75+
The TRC1-1-122-75+ is a 75Ω surface mount transmission line transformer with a 1:1 secondary/primary impedance ratio covering the 5 to 1250 MHz band, meeting bandwidth requirements for DOCSIS® 3.1 compliant systems and equipment, among other applications. This model handles RF input power up to 2W and provides low insertion loss, good return loss and low unbalance. Measuring only 0.12 x 0.17 x 0.13”, the unit features core and wire construction mounted on a 4-pad plastic base, ideal for dense PCB layouts.

The TRC1-1-122-75+ is a 75Ω surface mount transmission line transformer with a 1:1 secondary/primary impedance ratio covering the 5 to 1250 MHz band, meeting bandwidth requirements for DOCSIS® 3.1 compliant systems and equipment, among other applications. This model handles RF input power up to 2W and provides low insertion loss, good return loss and low unbalance. Measuring only 0.12 x 0.17 x 0.13”, the unit features core and wire construction mounted on a 4-pad plastic base, ideal for dense PCB layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number TRC1-1-122-75+
Product Name 1:1 CORE & WIRE Transformer, 5 - 1250 MHz, 75Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω - TC16-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω - TT4-1A+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1.5 CORE & WIRE Transformer, 1 - 2500 MHz, 50/75Ω - Z7550-FMSFDC+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 CORE & WIRE Transformer, 10 - 2200 MHz, 75Ω - TRS1-23-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers