Mini-Circuits 1:1.5 CORE & WIRE Transformer, 200 - 6000 MHz, 50Ω TCM1.5-63WX+

Description
Mini-Circuits’ TCM1.5-63WX+ is a surface-mount, transmission line, core and wire transformer covering a very wide frequency range, specified from 200 to 6000 MHz and usable from 100 to 6000 MHz. The transformer provides a 1:1.5 impedance ratio with low insertion loss, excellent flatness, as well as low phase and amplitude unbalance. Featuring core and wire construction on a 6-lead plastic base with tin over nickel termination finish. The unit measures 0.16” x 0.15” x 0.16” accommodating dense circuit board layouts. It also incorporates the Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly and easy visual inspection.
Request a Quote Datasheet
Description
Mini-Circuits’ TCM1.5-63WX+ is a surface-mount, transmission line, core and wire transformer covering a very wide frequency range, specified from 200 to 6000 MHz and usable from 100 to 6000 MHz. The transformer provides a 1:1.5 impedance ratio with low insertion loss, excellent flatness, as well as low phase and amplitude unbalance. Featuring core and wire construction on a 6-lead plastic base with tin over nickel termination finish. The unit measures 0.16” x 0.15” x 0.16” accommodating dense circuit board layouts. It also incorporates the Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly and easy visual inspection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1.5 CORE & WIRE Transformer, 200 - 6000 MHz, 50Ω - TCM1.5-63WX+ - Mini-Circuits
Brooklyn, NY, United States
1:1.5 CORE & WIRE Transformer, 200 - 6000 MHz, 50Ω
TCM1.5-63WX+
1:1.5 CORE & WIRE Transformer, 200 - 6000 MHz, 50Ω TCM1.5-63WX+
Mini-Circuits’ TCM1.5-63WX+ is a surface-mount, transmission line, core and wire transformer covering a very wide frequency range, specified from 200 to 6000 MHz and usable from 100 to 6000 MHz. The transformer provides a 1:1.5 impedance ratio with low insertion loss, excellent flatness, as well as low phase and amplitude unbalance. Featuring core and wire construction on a 6-lead plastic base with tin over nickel termination finish. The unit measures 0.16” x 0.15” x 0.16” accommodating dense circuit board layouts. It also incorporates the Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly and easy visual inspection.

Mini-Circuits’ TCM1.5-63WX+ is a surface-mount, transmission line, core and wire transformer covering a very wide frequency range, specified from 200 to 6000 MHz and usable from 100 to 6000 MHz. The transformer provides a 1:1.5 impedance ratio with low insertion loss, excellent flatness, as well as low phase and amplitude unbalance. Featuring core and wire construction on a 6-lead plastic base with tin over nickel termination finish. The unit measures 0.16” x 0.15” x 0.16” accommodating dense circuit board layouts. It also incorporates the Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly and easy visual inspection.

Supplier's Site Datasheet
Balun - 3157-TCM1.5-63WX+TR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 200MHZ ~ 6GHZ

BALUN 200MHZ ~ 6GHZ

Buy Now Datasheet
Balun - 3157-TCM1.5-63WX+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 200MHZ ~ 6GHZ

BALUN 200MHZ ~ 6GHZ

Buy Now Datasheet
Balun - 3157-TCM1.5-63WX+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 200MHZ ~ 6GHZ

BALUN 200MHZ ~ 6GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCM1.5-63WX+ 3157-TCM1.5-63WX+TR-ND
Product Name 1:1.5 CORE & WIRE Transformer, 200 - 6000 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 1000 - 4500 MHz, 50Ω - TCM2-452AX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 LTCC Transformer, 2300 - 2600 MHz, 50Ω - TCW4-262+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 100 - 6000 MHz, 50Ω - TTC2-63W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
3 suppliers
1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω - TMO-4-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers