Mini-Circuits 1:4 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω TCM4-452X+

Description
1:4 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω
Request a Quote
Description
1:4 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCM4-452X+ is a surface mount RF transformer with a 1:4 impedance ratio, designed for 50Ω systems operating from 20 to 4500 MHz. It features a DB1627 case measuring 4.06 × 3.81 × 4.06 mm, with a height of 1.65 mm. Insertion loss is specified at ≤3.0 dB over the full bandwidth, with amplitude unbalance ≤0.5 dB and phase unbalance ≤5°. The device supports 0.25 W RF power and operates from -40°C to 85°C. It includes grounded pins at locations 2 and 5, with no connection required at pin 1. The transformer is aqueous washable and suitable for PCS, cellular, and wideband push-pull amplifier applications.

Datasheet Summary
Powered by GS/AI

The TCM4-452X+ is a surface mount RF transformer with a 1:4 impedance ratio, designed for 50Ω systems operating from 20 to 4500 MHz. It features a DB1627 case measuring 4.06 × 3.81 × 4.06 mm, with a height of 1.65 mm. Insertion loss is specified at ≤3.0 dB over the full bandwidth, with amplitude unbalance ≤0.5 dB and phase unbalance ≤5°. The device supports 0.25 W RF power and operates from -40°C to 85°C. It includes grounded pins at locations 2 and 5, with no connection required at pin 1. The transformer is aqueous washable and suitable for PCS, cellular, and wideband push-pull amplifier applications.

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω - TCM4-452X+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω
TCM4-452X+
1:4 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω TCM4-452X+
1:4 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω

1:4 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCM4-452X+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 20MHz ~ 4.5GHz 1:4 6-SMD (5 Leads), Flat Lead

RF Balun 20MHz ~ 4.5GHz 1:4 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
Balun - 3157-TCM4-452X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 20MHz ~ 4.5GHz 1:4 6-SMD (5 Leads), Flat Lead

RF Balun 20MHz ~ 4.5GHz 1:4 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
Balun - 3157-TCM4-452X+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 20MHz ~ 4.5GHz 1:4 6-SMD (5 Leads), Flat Lead

RF Balun 20MHz ~ 4.5GHz 1:4 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCM4-452X+ 3157-TCM4-452X+CT-ND
Product Name 1:4 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:4 LTCC Transformer, 5000 - 5800 MHz, 50Ω - TCW4-582+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 1 - 310 MHz, 12.5/50Ω - SCTX4-32HP-20W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 CORE & WIRE Transformer, 10 - 1800 MHz, 75Ω - TRS1-182-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 800 - 1900 MHz, 50Ω - TCML1-19X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers