Mini-Circuits 1:4 CORE & WIRE Transformer, 40 - 1250 MHz, 75Ω TC4-122-75X+

Description
The TC4-122-75X+ is a 75Ω surface-mount balanced to balanced transformer covering the 40 to 1250 MHz band, supporting bandwidth requirements for DOCSIS® 3.1 compliant systems and equipment. The transformer provides a 4:1 secondary/primary impedance ratio with 1.4 dB insertion loss, 1.1 dB amplitude unbalance, and 7° phase unbalance. Featuring core and wire construction on a 5-lead plastic base with tin over nickel termination finish, the unit measures 0.15x0.15x0.16”, accommodating dense circuit board layouts. It also incorporates Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly.
Request a Quote
Description
The TC4-122-75X+ is a 75Ω surface-mount balanced to balanced transformer covering the 40 to 1250 MHz band, supporting bandwidth requirements for DOCSIS® 3.1 compliant systems and equipment. The transformer provides a 4:1 secondary/primary impedance ratio with 1.4 dB insertion loss, 1.1 dB amplitude unbalance, and 7° phase unbalance. Featuring core and wire construction on a 5-lead plastic base with tin over nickel termination finish, the unit measures 0.15x0.15x0.16”, accommodating dense circuit board layouts. It also incorporates Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4-122-75X+ is a 75Ω surface-mount balanced-to-balanced RF transformer operating from 40 to 1250 MHz with a 4:1 impedance ratio. It features a 5-lead plastic base measuring 0.15×0.15×0.16 inches, tin-over-nickel terminations, and a Top Hat® feature for improved pick-and-place assembly. The transformer has a maximum insertion loss of 1.4 dB, amplitude unbalance of 1.1 dB, and phase unbalance of 7° over the band, supports DC bias up to 30 mA through the secondary center tap, and operates from -40°C to +85°C with an RF power rating of 0.25 W.

Datasheet Summary
Powered by GS/AI

The TC4-122-75X+ is a 75Ω surface-mount balanced-to-balanced RF transformer operating from 40 to 1250 MHz with a 4:1 impedance ratio. It features a 5-lead plastic base measuring 0.15×0.15×0.16 inches, tin-over-nickel terminations, and a Top Hat® feature for improved pick-and-place assembly. The transformer has a maximum insertion loss of 1.4 dB, amplitude unbalance of 1.1 dB, and phase unbalance of 7° over the band, supports DC bias up to 30 mA through the secondary center tap, and operates from -40°C to +85°C with an RF power rating of 0.25 W.

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 40 - 1250 MHz, 75Ω - TC4-122-75X+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 40 - 1250 MHz, 75Ω
TC4-122-75X+
1:4 CORE & WIRE Transformer, 40 - 1250 MHz, 75Ω TC4-122-75X+
The TC4-122-75X+ is a 75Ω surface-mount balanced to balanced transformer covering the 40 to 1250 MHz band, supporting bandwidth requirements for DOCSIS® 3.1 compliant systems and equipment. The transformer provides a 4:1 secondary/primary impedance ratio with 1.4 dB insertion loss, 1.1 dB amplitude unbalance, and 7° phase unbalance. Featuring core and wire construction on a 5-lead plastic base with tin over nickel termination finish, the unit measures 0.15x0.15x0.16”, accommodating dense circuit board layouts. It also incorporates Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly.

The TC4-122-75X+ is a 75Ω surface-mount balanced to balanced transformer covering the 40 to 1250 MHz band, supporting bandwidth requirements for DOCSIS® 3.1 compliant systems and equipment. The transformer provides a 4:1 secondary/primary impedance ratio with 1.4 dB insertion loss, 1.1 dB amplitude unbalance, and 7° phase unbalance. Featuring core and wire construction on a 5-lead plastic base with tin over nickel termination finish, the unit measures 0.15x0.15x0.16”, accommodating dense circuit board layouts. It also incorporates Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly.

Supplier's Site Datasheet
Balun - 3157-TC4-122-75X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 40MHz ~ 1.25GHz 1:4 5-SMD Module

RF Balun 40MHz ~ 1.25GHz 1:4 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC4-122-75X+ 3157-TC4-122-75X+TR-ND
Product Name 1:4 CORE & WIRE Transformer, 40 - 1250 MHz, 75Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω - TT4-1A-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω - TCM4-1WX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω - ADTL1-12+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω - TCML1-11+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers