Mini-Circuits 1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω TMO-1-1+

Description
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω
Request a Quote
Description
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMO-1-1+ is a plug-in RF transformer with a 1:1 turns ratio, designed for impedance matching in HF/VHF receiver and transmitter applications over a bandwidth of 0.15 to 400 MHz at 50 ohms. It features a hermetic case, operates from -55°C to 100°C, and handles a maximum RF power of 250 mW and DC current of 30 mA. The case style is A11, measuring 12.19 x 12.70 x 6.10 mm, with pin connections defined for primary (pins 1 and 5) and secondary (pins 2 and 6), and case ground on pins 7 and 8. It is RoHS compliant and suited for military and high-reliability applications.

Datasheet Summary
Powered by GS/AI

The TMO-1-1+ is a plug-in RF transformer with a 1:1 turns ratio, designed for impedance matching in HF/VHF receiver and transmitter applications over a bandwidth of 0.15 to 400 MHz at 50 ohms. It features a hermetic case, operates from -55°C to 100°C, and handles a maximum RF power of 250 mW and DC current of 30 mA. The case style is A11, measuring 12.19 x 12.70 x 6.10 mm, with pin connections defined for primary (pins 1 and 5) and secondary (pins 2 and 6), and case ground on pins 7 and 8. It is RoHS compliant and suited for military and high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω - TMO-1-1+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω
TMO-1-1+
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω TMO-1-1+
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω

1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number TMO-1-1+
Product Name 1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω - TC8-1G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 1000 - 4500 MHz, 50Ω - TCM2-452AX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:0.5 CORE & WIRE Transformer, 2 - 1100 MHz, 50Ω - TC2-112G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 10 - 4000 MHz, 50Ω - TCM2-43X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
3 suppliers