Mini-Circuits 1:2 MMIC Transformer, 4 - 14 GHz, 50Ω MTX2-4143+

Description
Mini-Circuits' MTX2-4143+ is a wideband MMIC balun transformer, with an impedance ratio of 1:2. This balun is ideal for a wide range of applications from 4 to 14 GHz. Fabricated using GaAs process technology, MTX2-4143+ provides outstanding repeatability with low insertion loss, low amplitude unbalance, low phase unbalance, and excellent common mode rejection.
Request a Quote
Description
Mini-Circuits' MTX2-4143+ is a wideband MMIC balun transformer, with an impedance ratio of 1:2. This balun is ideal for a wide range of applications from 4 to 14 GHz. Fabricated using GaAs process technology, MTX2-4143+ provides outstanding repeatability with low insertion loss, low amplitude unbalance, low phase unbalance, and excellent common mode rejection.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTX2-4143+ is a 50Ω MMIC balun transformer with a 1:2 impedance ratio, designed for single-ended to differential conversion in applications from 4 to 14 GHz. It is housed in a 3×4 mm 12-lead QFN-style package with an exposed thermal paddle. The device exhibits a typical insertion loss of 1.4 dB across the band, an amplitude unbalance of 0.2 dB, a phase unbalance of 2 degrees, and a common mode rejection ratio of 37 dB. It is fabricated using GaAs technology and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The MTX2-4143+ is a 50Ω MMIC balun transformer with a 1:2 impedance ratio, designed for single-ended to differential conversion in applications from 4 to 14 GHz. It is housed in a 3×4 mm 12-lead QFN-style package with an exposed thermal paddle. The device exhibits a typical insertion loss of 1.4 dB across the band, an amplitude unbalance of 0.2 dB, a phase unbalance of 2 degrees, and a common mode rejection ratio of 37 dB. It is fabricated using GaAs technology and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
1:2 MMIC Transformer, 4 - 14 GHz, 50Ω - MTX2-4143+ - Mini-Circuits
Brooklyn, NY, United States
1:2 MMIC Transformer, 4 - 14 GHz, 50Ω
MTX2-4143+
1:2 MMIC Transformer, 4 - 14 GHz, 50Ω MTX2-4143+
Mini-Circuits' MTX2-4143+ is a wideband MMIC balun transformer, with an impedance ratio of 1:2. This balun is ideal for a wide range of applications from 4 to 14 GHz. Fabricated using GaAs process technology, MTX2-4143+ provides outstanding repeatability with low insertion loss, low amplitude unbalance, low phase unbalance, and excellent common mode rejection.

Mini-Circuits' MTX2-4143+ is a wideband MMIC balun transformer, with an impedance ratio of 1:2. This balun is ideal for a wide range of applications from 4 to 14 GHz. Fabricated using GaAs process technology, MTX2-4143+ provides outstanding repeatability with low insertion loss, low amplitude unbalance, low phase unbalance, and excellent common mode rejection.

Supplier's Site Datasheet
Balun - 3157-MTX2-4143+TR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 4GHZ ~ 14GHZ 1:2

BALUN 4GHZ ~ 14GHZ 1:2

Buy Now Datasheet
Balun - 3157-MTX2-4143+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 4GHZ ~ 14GHZ 1:2

BALUN 4GHZ ~ 14GHZ 1:2

Buy Now Datasheet
Balun - 3157-MTX2-4143+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 4GHZ ~ 14GHZ 1:2

BALUN 4GHZ ~ 14GHZ 1:2

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number MTX2-4143+ 3157-MTX2-4143+TR-ND
Product Name 1:2 MMIC Transformer, 4 - 14 GHz, 50Ω Balun
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:8 CORE & WIRE Transformer, 0.1 - 130 MHz, 50Ω - ADT8-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 LTCC Transformer, 1200 - 2200 MHz, 50Ω - TCN4-22+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω - TC1.5-1X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:36 CORE & WIRE Transformer, 0.03 - 20 MHz, 50Ω - T36-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers