Mini-Circuits 1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω TC1.5-1X+

Description
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω
Request a Quote
Description
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1.5-1X+ is a surface-mount RF autotransformer designed for impedance matching in the 0.5 to 2200 MHz bandwidth, with a 50Ω system impedance and a 1:1.5 turns ratio. It is packaged in an AT1521 case measuring 3.81 × 3.81 × 4.06 mm, weighing 0.15 grams, with a maximum operating temperature of +85°C and a storage temperature range of -55°C to +100°C. The device handles up to 0.25 W RF power and 30 mA DC current. Insertion loss is 1.0 dB typical at 2-1100 MHz and 2.0 dB typical at 1-2000 MHz. Input return loss exceeds 30 dB from 10 to 1000 MHz.

Datasheet Summary
Powered by GS/AI

The TC1.5-1X+ is a surface-mount RF autotransformer designed for impedance matching in the 0.5 to 2200 MHz bandwidth, with a 50Ω system impedance and a 1:1.5 turns ratio. It is packaged in an AT1521 case measuring 3.81 × 3.81 × 4.06 mm, weighing 0.15 grams, with a maximum operating temperature of +85°C and a storage temperature range of -55°C to +100°C. The device handles up to 0.25 W RF power and 30 mA DC current. Insertion loss is 1.0 dB typical at 2-1100 MHz and 2.0 dB typical at 1-2000 MHz. Input return loss exceeds 30 dB from 10 to 1000 MHz.

Suppliers

Company
Product
Description
Supplier Links
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω - TC1.5-1X+ - Mini-Circuits
Brooklyn, NY, United States
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω
TC1.5-1X+
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω TC1.5-1X+
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω

1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC1.5-1X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500kHz ~ 2.2GHz 1:1.5 5-SMD Module

RF Balun 500kHz ~ 2.2GHz 1:1.5 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC1.5-1X+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 500KHZ ~ 2.2GHZ 1:1.5

BALUN 500KHZ ~ 2.2GHZ 1:1.5

Buy Now Datasheet
Balun - 3157-TC1.5-1X+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 500KHZ ~ 2.2GHZ 1:1.5

BALUN 500KHZ ~ 2.2GHZ 1:1.5

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC1.5-1X+ 3157-TC1.5-1X+TR-ND
Product Name 1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 3157-TRS1-182-75-3+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:4 LTCC Transformer, 720 - 1600 MHz, 50Ω - TCN4-162+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω - TCM4-14+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:3 CORE & WIRE Transformer, 0.2 - 210 MHz, 50Ω - ADTT3-2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details