Mini-Circuits 1:4 LTCC Transformer, 1200 - 2200 MHz, 50Ω TCN4-22+

Description
1:4 LTCC Transformer, 1200 - 2200 MHz, 50Ω
Request a Quote Datasheet
Description
1:4 LTCC Transformer, 1200 - 2200 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:4 LTCC Transformer, 1200 - 2200 MHz, 50Ω - TCN4-22+ - Mini-Circuits
Brooklyn, NY, United States
1:4 LTCC Transformer, 1200 - 2200 MHz, 50Ω
TCN4-22+
1:4 LTCC Transformer, 1200 - 2200 MHz, 50Ω TCN4-22+
1:4 LTCC Transformer, 1200 - 2200 MHz, 50Ω

1:4 LTCC Transformer, 1200 - 2200 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCN4-22+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.2GHz ~ 2.2GHz 1:4 6-SMD, No Lead

RF Balun 1.2GHz ~ 2.2GHz 1:4 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCN4-22+ 3157-TCN4-22+TR-ND
Product Name 1:4 LTCC Transformer, 1200 - 2200 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:16 CORE & WIRE Transformer, 1.5 - 160 MHz, 50Ω - ADT16-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω - TC4-25+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Balun - 3157-BBFCG2-3650+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:16 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω - TMO-16-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details