Mini-Circuits 1:8 CORE & WIRE Transformer, 0.1 - 130 MHz, 50Ω ADT8-1T+

Description
1:8 CORE & WIRE Transformer, 0.1 - 130 MHz, 50Ω
Request a Quote Datasheet
Description
1:8 CORE & WIRE Transformer, 0.1 - 130 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:8 CORE & WIRE Transformer, 0.1 - 130 MHz, 50Ω - ADT8-1T+ - Mini-Circuits
Brooklyn, NY, United States
1:8 CORE & WIRE Transformer, 0.1 - 130 MHz, 50Ω
ADT8-1T+
1:8 CORE & WIRE Transformer, 0.1 - 130 MHz, 50Ω ADT8-1T+
1:8 CORE & WIRE Transformer, 0.1 - 130 MHz, 50Ω

1:8 CORE & WIRE Transformer, 0.1 - 130 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-ADT8-1T+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 100kHz ~ 130MHz 1:8 6-SMD, Flat Leads

RF Balun 100kHz ~ 130MHz 1:8 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADT8-1T+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 100kHz ~ 130MHz 1:8 6-SMD, Flat Leads

RF Balun 100kHz ~ 130MHz 1:8 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADT8-1T+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 100kHz ~ 130MHz 1:8 6-SMD, Flat Leads

RF Balun 100kHz ~ 130MHz 1:8 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number ADT8-1T+ 3157-ADT8-1T+TR-ND
Product Name 1:8 CORE & WIRE Transformer, 0.1 - 130 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 2150 - 3600 MHz, 50Ω - TCW1-362+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 1 - 400 MHz, 75Ω - ADT1-1WT-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω - TC4-1WG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.6 - 600 MHz, 75Ω - TC4-6T-75X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers