Mini-Circuits Connectorized SMA, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω ZHL-25W-63+

Description
Mini-Circuits’ ZHL-25W-63(X)+ is a Class AB, high-power amplifier providing 25 W saturated power over the 700 to 6000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly-designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, excessive drive and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 20 W of power. Housed in a rugged aluminum alloy case measuring 5.9x9.1x1.2”, the unit features SMA connectors and an optional heat sink and fan attachment for cooling.
Request a Quote Datasheet
Description
Mini-Circuits’ ZHL-25W-63(X)+ is a Class AB, high-power amplifier providing 25 W saturated power over the 700 to 6000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly-designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, excessive drive and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 20 W of power. Housed in a rugged aluminum alloy case measuring 5.9x9.1x1.2”, the unit features SMA connectors and an optional heat sink and fan attachment for cooling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω - ZHL-25W-63+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω
ZHL-25W-63+
Connectorized SMA, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω ZHL-25W-63+
Mini-Circuits’ ZHL-25W-63(X)+ is a Class AB, high-power amplifier providing 25 W saturated power over the 700 to 6000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly-designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, excessive drive and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 20 W of power. Housed in a rugged aluminum alloy case measuring 5.9x9.1x1.2”, the unit features SMA connectors and an optional heat sink and fan attachment for cooling.

Mini-Circuits’ ZHL-25W-63(X)+ is a Class AB, high-power amplifier providing 25 W saturated power over the 700 to 6000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly-designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, excessive drive and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 20 W of power. Housed in a rugged aluminum alloy case measuring 5.9x9.1x1.2”, the unit features SMA connectors and an optional heat sink and fan attachment for cooling.

Supplier's Site Datasheet
RF Amplifiers - 3157-ZHL-25W-63+-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-ZHL-25W-63+-ND
RF Amplifiers 3157-ZHL-25W-63+-ND
HPA, 700 - 6000 MHZ, 50

HPA, 700 - 6000 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number ZHL-25W-63+ 3157-ZHL-25W-63+-ND
Product Name Connectorized SMA, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Applications Radar Systems Radar
Package Type Connectorized Connectorized; Module, SMA Connectors
Connectors SMA
Operating Voltage 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package - ERA-2SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 6000 MHz
View Details
4 suppliers
SMT, Low Noise, Linear, pHEMT Amplifier Module, 824 MHz to 960 MHz, 50Ω, 15x10 mm Package - TAMP-960LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SMT MMIC, Medium Power, Linear Amplifier, 400 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-83MP+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-81+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 6000 MHz
Minimum Gain 5.00E-4 dB
View Details