Mini-Circuits SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package ERA-2SM+

Description
ERA-2SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-2SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 8,000 years at 85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. R ECO-024491 ERA-2SM+ MCL NY 250211 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier ERA-2SM+ 50Ω DC to 6 GHz
Request a Quote
Description
ERA-2SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-2SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 8,000 years at 85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. R ECO-024491 ERA-2SM+ MCL NY 250211 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier ERA-2SM+ 50Ω DC to 6 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ERA-2SM+ is a surface-mount monolithic amplifier designed for 50Ω applications from DC to 6 GHz, fabricated using InGaP HBT technology with a Darlington configuration. It is enclosed in a Micro-X package (case style WW107), operates from a single +3.2V to +3.6V supply at 40 mA, and is unconditionally stable. It offers typical gain of 16.4 dB, output P1dB of +13 dBm, and output IP3 of +29 dBm. The device has an expected MTTF of 8,000 years at 85°C case temperature, operates from -45°C to +85°C, and meets MSL1 moisture sensitivity and Class 1A HBM ESD ratings. It is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

The ERA-2SM+ is a surface-mount monolithic amplifier designed for 50Ω applications from DC to 6 GHz, fabricated using InGaP HBT technology with a Darlington configuration. It is enclosed in a Micro-X package (case style WW107), operates from a single +3.2V to +3.6V supply at 40 mA, and is unconditionally stable. It offers typical gain of 16.4 dB, output P1dB of +13 dBm, and output IP3 of +29 dBm. The device has an expected MTTF of 8,000 years at 85°C case temperature, operates from -45°C to +85°C, and meets MSL1 moisture sensitivity and Class 1A HBM ESD ratings. It is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package - ERA-2SM+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package
ERA-2SM+
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package ERA-2SM+
ERA-2SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-2SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 8,000 years at 85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. R ECO-024491 ERA-2SM+ MCL NY 250211 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier ERA-2SM+ 50Ω DC to 6 GHz

ERA-2SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-2SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 8,000 years at 85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. R ECO-024491 ERA-2SM+ MCL NY 250211 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier ERA-2SM+ 50Ω DC to 6 GHz

Supplier's Site Datasheet
RF Amplifiers - 3157-ERA-2SM+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-ERA-2SM+TR-ND
RF Amplifiers 3157-ERA-2SM+TR-ND
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 6GHz

RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 6GHz

Buy Now Datasheet
RF Amplifiers - 3157-ERA-2SM+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-ERA-2SM+DKR-ND
RF Amplifiers 3157-ERA-2SM+DKR-ND
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 6GHz

RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 6GHz

Buy Now Datasheet
RF Amplifiers - 3157-ERA-2SM+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-ERA-2SM+CT-ND
RF Amplifiers 3157-ERA-2SM+CT-ND
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 6GHz

RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 6GHz

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ERA-2SM+
259874-ERA-2SM+
RF Amplifiers - ERA-2SM+ 259874-ERA-2SM+
Manufacturer: Mini-Circuits Win Source Part Number: 259874-ERA-2SM+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 259874-ERA-2SM+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Amplifiers - ERA-2SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ERA-2SM+
RF and Wireless - RF Amplifiers ERA-2SM+
IC RF AMP CELLULAR 0HZ-6GHZ 4SMD

IC RF AMP CELLULAR 0HZ-6GHZ 4SMD

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ERA-2SM+ 3157-ERA-2SM+TR-ND 259874-ERA-2SM+ ERA-2SM+
Product Name SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package RF Amplifiers RF Amplifiers - ERA-2SM+ RF and Wireless - RF Amplifiers
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 6000 MHz 0.0 to 6000 MHz 0.0 to 6000 MHz
Minimum Gain 10.7 dB 10.7 dB ? to 10.7 dB
Maximum Gain 17.3 dB 10.7 dB 10.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized MCX / N, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 250W, 50Ω - ZHL-2425-250+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 0.5000 dB
View Details
Rack SMA, Low Noise, Medium Power Amplifier, 800 MHz to 21 GHz, 50Ω - TVA-82-213A+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature 0 to 55 C (32 to 131 F)
Frequency Range 800 to 21000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-51+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers
SMT MMIC, Medium Power, Linear, Dual Matched, pHEMT Amplifier, 30 MHz to 1500 MHz, 50Ω, 4x4 mm QFN Style Package - MPGA-152+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers