The ZHL-100W-63+ is a Class AB coaxial high-power amplifier delivering 100 W saturated output power across a 2500 to 6000 MHz bandwidth, designed for test setups, communications, and radar applications. It features a rugged aluminum alloy case measuring 6.0 x 9.1 x 1.2 inches with SMA input and N-type output connectors. The amplifier provides 58 dB typical gain, unconditional stability, and built-in protection against reverse polarity, overheating, and prolonged output short or open circuits. It operates from a 30 VDC supply, drawing up to 22 A, and includes provisions for heatsink and fan cooling. Output power at saturation is +50 dBm, with a typical noise figure of 12 dB. Input and output VSWR are 2.0:1 and 1.2:1 respectively.
The ZHL-100W-63+ is a Class AB, high-power amplifier providing 100W saturated power over the 2500 to 6000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and built-in self-protection against reverse polarity and overheating. The amplifier’s output stage is further protected in the event of a fault condition, allowing high power operation for up to 5 minutes into an OPEN or SHORT load (refer to the maximum input power specifications). Housed in a rugged aluminum alloy case measuring 6.0 x 9.1 x 1.2”, the unit features SMA connectors and heat sink and fan attachment for cooling.
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-100W-63+ | 3157-ZHL-100W-63+-ND |
| Product Name | Connectorized SMA-N, High Power, Linear Amplifier, 2500 MHz to 6000 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Applications | Radar Systems | Radar |
| Frequency Range | 2500 to 6000 MHz | 2500 to 6000 MHz |
| Minimum Gain | 2 dB | 64 dB |
| Maximum Gain | 2 dB | 64 dB |