The DVGA1-242A+ is a 50Ω RF digital variable gain amplifier with 30 dB gain and 31.5 dB attenuation in 0.5 dB steps, controlled via a 6-bit serial interface. It operates from 0.45 to 2.4 GHz, with a noise figure of 2.2 dB at 1.0 GHz and output IP3 of 35.1 dBm at 1.0 GHz. The device delivers +22.7 dBm output power at 2.4 GHz and supports a maximum input power of +24 dBm. It is housed in a DG1677 package measuring 5.0 x 5.0 mm with an exposed thermal paddle and is RoHS compliant.
The DVGA1-242A+ is a 50Ω RF Digital Variable Gain Amplifier that offers an attenuation of 31.5 dB in 0.5 dB steps using a 6-bit serial interface attenuator and 30dB gain using a E-PHEMT amplifier. Step attenuator used in DVGA1-242A+ is produced using a unique combination of CMOS process on silicon, offering the performance of GaAs, with the advantages of conventional CMOS devices.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | DVGA1-242A+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 450 MHz to 2400 MHz, 50Ω, 5x5 mm QFN Style Package |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 450 to 2400 MHz |
| Minimum Gain | 29.6 dB |
| Maximum Gain | 29.6 dB |