MNA-6A+ is a wideband pHEMT-based MMIC amplifier designed for 50Ω applications from 0.5 to 2.5 GHz, integrating matching, DC blocks, and bias circuits to minimize external components. It operates on a single +2.8 V to +5 V supply, delivers up to +20 dBm output power at P1dB, and exhibits a typical noise figure of 2.7 dB at 2 GHz. The device features active directivity of 13-22 dB, output IP3 up to +33.2 dBm at +5 V supply, and is housed in a 3x3 mm 8-lead QFN-style package with an exposed thermal paddle. It meets MSL1 moisture sensitivity and Class 1A HBM ESD ratings, with an operating temperature range of -40°C to +85°C.
MNA-6A+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-6A+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-6A+ amplifier extremely straightforward to use. This design operates on a single +2.8 V to +5 V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3 mm 8-lead QFN-Style package accommodating dense circuit board layouts. MNA-6A+ belongs to MNA series of models available in Die and packaged form.
RF Amplifier IC Cellular, PCN 500MHz ~ 2.5GHz 8-QFN (3x3)
RF Amplifier IC Cellular, PCN 500MHz ~ 2.5GHz 8-QFN (3x3)
RF Amplifier IC Cellular, PCN 500MHz ~ 2.5GHz 8-QFN (3x3)
Manufacturer: Mini-Circuits
Win Source Part Number: 719516-MNA-6A+
Family Name: MNA-6A
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1736+
Alternative Parts (Cross-Reference): MSA-0785; ALM-11336; CGB7014-SC-0G00;
Introduction Date: September 08, 2015
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC AMP CELL 500MHZ-2.5GHZ 8QFN
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MNA-6A+ | 3157-MNA-6A+DKR-ND | 719516-MNA-6A+ | MNA-6A+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF Amplifiers - MNA-6A+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; 8-VQFN Exposed Pad | ||
| Operating Voltage | 7 volts | 5 volts |