The YSF-322+ is a wideband gain amplifier module with integrated 50Ω matching and DC blocking, designed for applications requiring flat gain and high linearity from 900 to 3200 MHz. It is housed in a 5 x 6 mm MCLP plastic package with an exposed ground paddle. The device provides a typical gain of 20 dB, a 1 dB compression point of +20 dBm, an output third-order intercept of +35 dBm, and a noise figure of 2.8 dB at 2 GHz. It operates from a single +5 V supply, drawing 145 mA, with 30 dB reverse isolation. The amplifier is RoHS compliant, rated for -40°C to 85°C operation, and meets ESD standards Class 1A (HBM) and Class M1 (MM), with MSL1 moisture sensitivity.
SMT LNA, 900 - 3200 MHZ, 50
SMT LNA, 900 - 3200 MHZ, 50
SMT LNA, 900 - 3200 MHZ, 50
SMT LNA, 900 - 3200 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | YSF-322+ | 3157-YSF-322+DKR-ND | YSF-322+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 900 MHz to 3200 MHz, 50Ω, 5x6 mm MSiP Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Frequency Range | 900 to 3200 MHz | 900 to 3200 MHz | 900 to 3200 MHz |
| Minimum Gain | 14.4 dB | 18.6 dB | ? to 18.6 dB |
| Maximum Gain | 22.4 dB | 18.6 dB | 18.6 dB |
| Output Power | 18 to 20 dBm | 20 dBm |