MNA-5W+ is a wideband pHEMT MMIC amplifier designed for 50Ω systems from 0.5 to 4.5 GHz, integrating matching networks, DC blocks, and bias circuits to minimize external components. It operates from a single +2.8 V to +5 V supply and is housed in a 3x3 mm 8-lead QFN-style package with an exposed paddle. Typical gain is 19.4 dB at 2 GHz, with output P1dB of +8.4 dBm at +2.8 V and +9.6 dBm at +5 V. Output IP3 reaches +18.5 dBm at +2.8 V and +20.1 dBm at +5 V. Active directivity ranges from 16.2 to 22.9 dB across the band. Noise figure is 3.1 dB typ. at 2 GHz. It meets MSL1 moisture sensitivity and Class 1A HBM ESD ratings. Operating temperature ranges from -40°C to +85°C.
MNA-5W+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-5W+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-5W+ amplifier extremely straightforward to use. This design operates on a single +2.8 V to +5 V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3 mm 8-Lead QFN-Style Package accommodating dense circuit board layouts. MNA-5W+ belongs to MNA series of models available in Die and packaged form.
Manufacturer: Mini-Circuits
Win Source Part Number: 927629-MNA-5W+
Features: RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)
Package: Reel - TR
Package: 8-VQFN Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 8-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)
IC AMP CELL 500MHZ-4.5GHZ 8QFN
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MNA-5W+ | 927629-MNA-5W+ | 3157-MNA-5W+TR-ND | MNA-5W+ |
| Product Name | SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 4500 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers - MNA-5W+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; 8-QFN (3x3) | Surface Mount; 8-VQFN Exposed Pad | |
| Operating Voltage | 7 volts | 5 volts | ||
| Nominal Impedance | 50 |