The CMA-103+ is a monolithic amplifier for 50Ω systems from 50 MHz to 4 GHz, designed for high-reliability applications. It is housed in a ceramic hermetic case with exposed ground paddle, measuring 3x3x1.14 mm. Operating from +3 V to +5 V, it draws 60 mA at +3 V and 97 mA at +5 V. It delivers a typical gain of 10.7 dB at 2 GHz, a noise figure of 0.8 dB at 2 GHz, a P1dB of +23.1 dBm at +5 V, and an output IP3 of +44.8 dBm at 2 GHz. The device is qualified to MIL-STD-202 and MIL-STD-883 for hermeticity, vibration, mechanical shock, thermal cycling, acceleration, HTOL, and soldering heat.
Mini-Circuits’ CMA-103+ is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the CMA-103+ has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. The amplifier is bonded to a multilayer integrated LTCC substrate, then hermetically sealed under a controlled Nitrogen atmosphere with gold-plated cover, eutectic Au-Sn solder, and Ni-Pd-Au termination finish. CMA-series amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CMA-103+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, Ceramic, 3x3 mm Package |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |