Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Shutdown, Low Phase Noise Amplifier, 1 MHz to 1000 MHz, 50Ω, 3x3 mm QFN Style Package TSS-13HLN+

Description
TSS-13HLN+ (RoHS compliant) is an advanced wideband amplifier with shutdown feature. It is fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the TSS-13HLN+ has good input and output return loss over a broad frequency range. TSS-13HLN+ is enclosed in a 3x3mm, 12- lead MCLP package and has very good thermal performance.
Request a Quote Datasheet
Description
TSS-13HLN+ (RoHS compliant) is an advanced wideband amplifier with shutdown feature. It is fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the TSS-13HLN+ has good input and output return loss over a broad frequency range. TSS-13HLN+ is enclosed in a 3x3mm, 12- lead MCLP package and has very good thermal performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Shutdown, Low Phase Noise Amplifier, 1 MHz to 1000 MHz, 50Ω, 3x3 mm QFN Style Package - TSS-13HLN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Shutdown, Low Phase Noise Amplifier, 1 MHz to 1000 MHz, 50Ω, 3x3 mm QFN Style Package
TSS-13HLN+
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Shutdown, Low Phase Noise Amplifier, 1 MHz to 1000 MHz, 50Ω, 3x3 mm QFN Style Package TSS-13HLN+
TSS-13HLN+ (RoHS compliant) is an advanced wideband amplifier with shutdown feature. It is fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the TSS-13HLN+ has good input and output return loss over a broad frequency range. TSS-13HLN+ is enclosed in a 3x3mm, 12- lead MCLP package and has very good thermal performance.

TSS-13HLN+ (RoHS compliant) is an advanced wideband amplifier with shutdown feature. It is fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the TSS-13HLN+ has good input and output return loss over a broad frequency range. TSS-13HLN+ is enclosed in a 3x3mm, 12- lead MCLP package and has very good thermal performance.

Supplier's Site Datasheet
RF Amplifiers - 3157-TSS-13HLN+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC CATV, Cellular 1MHz ~ 1GHz DQ1225

RF Amplifier IC CATV, Cellular 1MHz ~ 1GHz DQ1225

Buy Now Datasheet
RF Amplifiers - 3157-TSS-13HLN+DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP CATV 1MHZ-1GHZ 12MCLP

IC RF AMP CATV 1MHZ-1GHZ 12MCLP

Buy Now Datasheet
RF Amplifiers - 3157-TSS-13HLN+CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP CATV 1MHZ-1GHZ 12MCLP

IC RF AMP CATV 1MHZ-1GHZ 12MCLP

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TSS-13HLN+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TSS-13HLN+
RF and Wireless - RF Amplifiers TSS-13HLN+
IC RF AMP CATV 1MHZ-1GHZ 12MCLP

IC RF AMP CATV 1MHZ-1GHZ 12MCLP

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number TSS-13HLN+ 3157-TSS-13HLN+TR-ND TSS-13HLN+
Product Name SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Shutdown, Low Phase Noise Amplifier, 1 MHz to 1000 MHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; 12-VQFN Exposed Pad
Nominal Impedance 50
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000GHB+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 2000 MHz
Minimum Gain 27 dB
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω - ZFL-1200GHB+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 1200 MHz
Minimum Gain 29 dB
View Details
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0020X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details
SMT MMIC, Linear, Gain Block Amplifier, 10 GHz to 13 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-133LN+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Operating Voltage 7.7 volts
View Details
4 suppliers