PHA-13HLN+ is a SOT-89 package monolithic amplifier for 50Ω systems from 1 MHz to 1 GHz, designed for high dynamic range applications. It offers a typical noise figure of 1.1 dB at 500 MHz, a P1dB of +28.7 dBm at 500 MHz, and an output IP3 of +43 dBm at 500 MHz. The device operates at +8 V with a supply current of 234.1 mA and exhibits a thermal resistance of 23.3 °C/W. It meets MSL1 moisture sensitivity and HBM ESD Class 1B (500 V) standards. The case style is DF782, with an exposed paddle and matte-tin lead finish.
PHA-13HLN+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT* technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PHA-13HLN+ has good input and output return loss over a broad frequency range. PHA-13HLN+ is enclosed in a SOT-89 package and has very good thermal performance.
RF Amplifier IC CATV, Cellular 1MHz ~ 1GHz SOT-89
RF Amplifier IC CATV, Cellular 1MHz ~ 1GHz SOT-89
RF Amplifier IC CATV, Cellular 1MHz ~ 1GHz SOT-89
Manufacturer: Mini-Circuits
Win Source Part Number: 847104-PHA-13HLN+
Features: RF Amplifier IC
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-PHA-13HLN+DKR, 3157-PHA-13HLN+TR, 3157-PHA-13HLN+CT
IC RF AMP CATV 1MHZ-1GHZ SOT89
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PHA-13HLN+ | 3157-PHA-13HLN+DKR-ND | 847104-PHA-13HLN+ | PHA-13HLN+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1 MHz to 1000 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers | RF Amplifiers - PHA-13HLN+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; TO-243AA | ||
| Nominal Impedance | 50 |