Mini-Circuits Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω ZHL-10M2G0020+

Description
The ZHL-10M2G0020(X)+ is a high-power broadband amplifier providing more than 20W of output power with a typical small signal gain of 52 dB over the 10 to 2000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
Request a Quote Datasheet
Description
The ZHL-10M2G0020(X)+ is a high-power broadband amplifier providing more than 20W of output power with a typical small signal gain of 52 dB over the 10 to 2000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0020+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω
ZHL-10M2G0020+
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω ZHL-10M2G0020+
The ZHL-10M2G0020(X)+ is a high-power broadband amplifier providing more than 20W of output power with a typical small signal gain of 52 dB over the 10 to 2000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.

The ZHL-10M2G0020(X)+ is a high-power broadband amplifier providing more than 20W of output power with a typical small signal gain of 52 dB over the 10 to 2000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.

Supplier's Site Datasheet
RF Amplifiers - 3157-ZHL-10M2G0020+-ND - DigiKey
Thief River Falls, MN, United States
BROADBAND AMPL / SMA / ROHS

BROADBAND AMPL / SMA / ROHS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number ZHL-10M2G0020+ 3157-ZHL-10M2G0020+-ND
Product Name Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz 10 to 2000 MHz
Minimum Gain 45 dB 55 dB
Maximum Gain 55 dB 55 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Low Noise, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω - ZEL-1217LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency Range 1200 to 1700 MHz
View Details
Specs
Applications RF Microwave
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GVA-84+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 7000 MHz
View Details
3 suppliers
SMT MMIC, Medium Power pHEMT Amplifier, 17 to 31.5 GHz, 50Ω, 4x4 mm QFN Style Package - AVA-17303+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 17000 to 31500 MHz
Minimum Gain 13.7 dB
View Details
2 suppliers