Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 500 MHz to 1200 MHz, 50Ω, MSiP Style Package HXG-122+

Description
The HXG-122+ (RoHS compliant) is an advanced amplifier module combining high dynamic range MMIC technology and optimization circuits to provide industry leading linearity over a focused frequency range. It is packaged in a Mini-Circuits System in Package (MSiP) module (6.4mm x 7.0mm x 2.4mm) using a sealed ceramic cover and having gold over Ni for excellent solderability.
Request a Quote Datasheet
Description
The HXG-122+ (RoHS compliant) is an advanced amplifier module combining high dynamic range MMIC technology and optimization circuits to provide industry leading linearity over a focused frequency range. It is packaged in a Mini-Circuits System in Package (MSiP) module (6.4mm x 7.0mm x 2.4mm) using a sealed ceramic cover and having gold over Ni for excellent solderability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 500 MHz to 1200 MHz, 50Ω, MSiP Style Package - HXG-122+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 500 MHz to 1200 MHz, 50Ω, MSiP Style Package
HXG-122+
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 500 MHz to 1200 MHz, 50Ω, MSiP Style Package HXG-122+
The HXG-122+ (RoHS compliant) is an advanced amplifier module combining high dynamic range MMIC technology and optimization circuits to provide industry leading linearity over a focused frequency range. It is packaged in a Mini-Circuits System in Package (MSiP) module (6.4mm x 7.0mm x 2.4mm) using a sealed ceramic cover and having gold over Ni for excellent solderability.

The HXG-122+ (RoHS compliant) is an advanced amplifier module combining high dynamic range MMIC technology and optimization circuits to provide industry leading linearity over a focused frequency range. It is packaged in a Mini-Circuits System in Package (MSiP) module (6.4mm x 7.0mm x 2.4mm) using a sealed ceramic cover and having gold over Ni for excellent solderability.

Supplier's Site Datasheet
RF Amplifiers - 3157-HXG-122+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-HXG-122+TR-ND
RF Amplifiers 3157-HXG-122+TR-ND
LINEAR AMP, 500 - 1200 MHZ, 50

LINEAR AMP, 500 - 1200 MHZ, 50

Buy Now Datasheet
RF Amplifiers - 3157-HXG-122+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-HXG-122+DKR-ND
RF Amplifiers 3157-HXG-122+DKR-ND
LINEAR AMP, 500 - 1200 MHZ, 50

LINEAR AMP, 500 - 1200 MHZ, 50

Buy Now Datasheet
RF Amplifiers - 3157-HXG-122+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-HXG-122+CT-ND
RF Amplifiers 3157-HXG-122+CT-ND
LINEAR AMP, 500 - 1200 MHZ, 50

LINEAR AMP, 500 - 1200 MHZ, 50

Buy Now Datasheet
RF and Wireless - RF Amplifiers - HXG-122+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
HXG-122+
RF and Wireless - RF Amplifiers HXG-122+
LINEAR AMP, 500 - 1200 MHZ, 50

LINEAR AMP, 500 - 1200 MHZ, 50

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number HXG-122+ 3157-HXG-122+TR-ND HXG-122+
Product Name SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 500 MHz to 1200 MHz, 50Ω, MSiP Style Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Frequency Range 500 to 1200 MHz 500 to 1200 MHz 500 to 1200 MHz
Minimum Gain 13.9 dB 17 dB ? to 17 dB
Maximum Gain 17 dB 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear, Gain Block Amplifier, 0.01 GHz to 12 GHz, 50Ω, 2x2 mm QFN Style - PMA2-123LV+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 10 to 12000 MHz
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
3 suppliers
Connectorized SMA, Low Noise, Linear Amplifier, 0.1 MHz to 1000 MHz, 50Ω - ZFL-1000LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 0.1000 to 1000 MHz
View Details
3 suppliers
SMT MMIC, Medium Power pHEMT Amplifier, 17 to 31.5 GHz, 50Ω, 4x4 mm QFN Style Package - AVA-17303+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 17000 to 31500 MHz
Minimum Gain 13.7 dB
View Details
2 suppliers