Mini-Circuits Lumped LC Diplexer, DC-800/1500-2150 MHz, 50Ω SDP-2R15+

Description
SDP-2R15+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 800 MHz and high pass port is designed for 1500 to 2150 MHz. This diplexer can be used in SATCOM, navigation, point to point radio and vehicle tracking system and multiband radio systems.
Request a Quote Datasheet
Description
SDP-2R15+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 800 MHz and high pass port is designed for 1500 to 2150 MHz. This diplexer can be used in SATCOM, navigation, point to point radio and vehicle tracking system and multiband radio systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Diplexer, DC-800/1500-2150 MHz, 50Ω - SDP-2R15+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Diplexer, DC-800/1500-2150 MHz, 50Ω
SDP-2R15+
Lumped LC Diplexer, DC-800/1500-2150 MHz, 50Ω SDP-2R15+
SDP-2R15+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 800 MHz and high pass port is designed for 1500 to 2150 MHz. This diplexer can be used in SATCOM, navigation, point to point radio and vehicle tracking system and multiband radio systems.

SDP-2R15+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 800 MHz and high pass port is designed for 1500 to 2150 MHz. This diplexer can be used in SATCOM, navigation, point to point radio and vehicle tracking system and multiband radio systems.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number SDP-2R15+
Product Name Lumped LC Diplexer, DC-800/1500-2150 MHz, 50Ω
Impedance 50-Ohm
Unlock Full Specs
to access all available technical data

Similar Products

250W 420 to 6000 MHz Bias Tee - ZABT-250W-63+ - Mini-Circuits
Specs
Frequency 0.4200 to 6 GHz
Insertion Loss 0.3000 dB
View Details
BIAS TEE / SMA / RoHS - ZFBT-6GW+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 1.00E-4 to 6 GHz
Insertion Loss 0.1500 dB
View Details
BIAS TEE / SMA / RoHS - ZX85-40W-63-S+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.7000 to 6 GHz
VSWR 1.2 to 1.5 :1
View Details
BIAS TEE / SMA / RoHS - Z3BT-2R15G+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0050 to 2.6 GHz
Insertion Loss 0.3000 dB
View Details