ERA-4+ is a surface-mount monolithic amplifier for DC to 4 GHz applications, enclosed in a VV105 Micro-X plastic package. It operates from a single +4.3 to +4.9 V supply at 65 mA, offers unconditionally stable gain up to 15 dB, and maintains a noise figure of up to 5.5 dB across the band. The device has an output IP3 up to 36.1 dBm and an output power at 1 dB compression of up to 17.8 dBm. It is rated for operation from -45°C to +85°C, has a junction-to-case thermal resistance of 196°C/W, and is moisture-sensitive level MSL1 compliant. It meets HBM ESD Class 1A and MM ESD Class M1 standards and is RoHS compliant. Expected MTTF is 9100 years at 85°C case temperature.
ERA-4+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-4+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 9100 years at 85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 GROUND RF-IN Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. S ECO-024740 ERA-4+ MCL NY 250304 www.minicircuits.com
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 4GHz
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ERA-4+ | 3157-ERA-4+TR-ND | ERA-4+ |
| Product Name | SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | ||
| Frequency Range | 4000 MHz | 0.0 to 4000 MHz | 0.0 to 4000 MHz |
| Minimum Gain | 10.8 dB | 12.1 dB | ? to 12.1 dB |