Mini-Circuits TERM / DIN / 50 OHM RoHS5 LOUIS-50

Description
TERM / DIN / 50 OHM RoHS5
Request a Quote Datasheet
Description
TERM / DIN / 50 OHM RoHS5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM / DIN / 50 OHM RoHS5 - LOUIS-50 - Mini-Circuits
Brooklyn, NY, United States
TERM / DIN / 50 OHM RoHS5
LOUIS-50
TERM / DIN / 50 OHM RoHS5 LOUIS-50
TERM / DIN / 50 OHM RoHS5

TERM / DIN / 50 OHM RoHS5

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number LOUIS-50
Product Name TERM / DIN / 50 OHM RoHS5
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TERM / 2.4MM-F / 50GHZ RoHS - ANNEF-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
TERM / SMA-M / 18GHZ RoHS - ANNE-50+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM SMA-F DC-18GHz 1W RoHS - ANNEF-50+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERMINATION SMA-M 25W RoHS - TERM-25W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details