Mini-Circuits TERM SMA-F DC-18GHz 1W RoHS ANNEF-50+

Description
Mini-Circuits’ ANNEF-50+ is a wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a SMA-female connector. The unit features rugged construction for a long life of use and comes in a gold plated brass body with a gold plated beryllium copper center contact. It only measures 0.54”(l) x 0.35” (dia.).
Request a Quote Datasheet
Description
Mini-Circuits’ ANNEF-50+ is a wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a SMA-female connector. The unit features rugged construction for a long life of use and comes in a gold plated brass body with a gold plated beryllium copper center contact. It only measures 0.54”(l) x 0.35” (dia.).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM SMA-F DC-18GHz 1W RoHS - ANNEF-50+ - Mini-Circuits
Brooklyn, NY, United States
TERM SMA-F DC-18GHz 1W RoHS
ANNEF-50+
TERM SMA-F DC-18GHz 1W RoHS ANNEF-50+
Mini-Circuits’ ANNEF-50+ is a wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a SMA-female connector. The unit features rugged construction for a long life of use and comes in a gold plated brass body with a gold plated beryllium copper center contact. It only measures 0.54”(l) x 0.35” (dia.).

Mini-Circuits’ ANNEF-50+ is a wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a SMA-female connector. The unit features rugged construction for a long life of use and comes in a gold plated brass body with a gold plated beryllium copper center contact. It only measures 0.54”(l) x 0.35” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number ANNEF-50+
Product Name TERM SMA-F DC-18GHz 1W RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

TERM / 2.4MM-M / 50GHZ RoHS - ANNE-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
TERM / SMA-M RP / 6GHZ RoHS - ANNE-50RP+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Power 1 watts
View Details
TERM / TNC / RoHS - TTRM-50+ - Mini-Circuits
Specs
Connector Type TNC
Standards and Certifications RoHS
Frequency Range 6000 MHz
View Details
TERM / 2.92MM-F / 40GHZ RoHS - ANNEF-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details