Mini-Circuits TERM / 2.4MM-F / 50GHZ RoHS ANNEF-50V+

Description
Mini-Circuits’ ANNEF-50V+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 50 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 2.4 mm-female connector, mechanically compatible with 1.85 mm, 3.5 mm, 2.92 mm and SMA connectors. The unit features rugged construction for a long life of use and comes in a passivated stainless steel case measuring only 0.61” (l) x 0.31” (dia.).
Request a Quote Datasheet
Description
Mini-Circuits’ ANNEF-50V+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 50 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 2.4 mm-female connector, mechanically compatible with 1.85 mm, 3.5 mm, 2.92 mm and SMA connectors. The unit features rugged construction for a long life of use and comes in a passivated stainless steel case measuring only 0.61” (l) x 0.31” (dia.).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM / 2.4MM-F / 50GHZ RoHS - ANNEF-50V+ - Mini-Circuits
Brooklyn, NY, United States
TERM / 2.4MM-F / 50GHZ RoHS
ANNEF-50V+
TERM / 2.4MM-F / 50GHZ RoHS ANNEF-50V+
Mini-Circuits’ ANNEF-50V+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 50 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 2.4 mm-female connector, mechanically compatible with 1.85 mm, 3.5 mm, 2.92 mm and SMA connectors. The unit features rugged construction for a long life of use and comes in a passivated stainless steel case measuring only 0.61” (l) x 0.31” (dia.).

Mini-Circuits’ ANNEF-50V+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 50 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 2.4 mm-female connector, mechanically compatible with 1.85 mm, 3.5 mm, 2.92 mm and SMA connectors. The unit features rugged construction for a long life of use and comes in a passivated stainless steel case measuring only 0.61” (l) x 0.31” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number ANNEF-50V+
Product Name TERM / 2.4MM-F / 50GHZ RoHS
Connector Type 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

TERM 1.85mm-F 65GHz 1W RoHS - ANNEF-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
TERMINATION SMA-M 5W RoHS - TERM-5W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM SMA-F DC-18GHz 1W RoHS - ANNEF-50+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM / 1.85MM-M / 65GHZ RoHS - ANNE-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details