LEE-59+ is a 50Ω surface-mount monolithic amplifier with a DC to 5 GHz frequency range, designed for low phase noise applications in cellular, PCS, and satellite communication systems. It is enclosed in a 3 x 3 mm MCLP molded plastic package with an exposed metal bottom for heat dissipation. The device has a typical output power of +17.3 dBm at 2 GHz, an output IP3 of +33 dBm, and additive phase noise of -171 dBc/Hz at 10 kHz offset. It operates from +4.3 V to +5.2 V at a recommended current of 65 mA and has a thermal resistance of 138°C/W. The amplifier is RoHS compliant, aqueous washable, and rated for operation from -45°C to +85°C. It meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020C, HBM ESD Class 1B, and MM ESD Class M1.
LEE-59+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a 3 x 3 mm MCLP molded plastic package. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN INDEX ON TOP RF-IN RF-IN (1) GND (2) GND (4) BOTTOM RF-OUT and VIEW DC-IN (3) GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. N ECO-027975 LEE-59+ MCL NY 251219 www.minicircuits.com
RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz FG873
RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz FG873
RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz FG873
Manufacturer: Mini-Circuits
Win Source Part Number: 714824-LEE-59+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1714+
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC AMP CELLULAR 0HZ-5GHZ FG873
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | LEE-59+ | 3157-LEE-59+CT-ND | 714824-LEE-59+ | LEE-59+ |
| Product Name | SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 5000 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF Amplifiers - LEE-59+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | |||
| Frequency Range | 5000 MHz | 0.0 to 5000 MHz | 0.0 to 5000 MHz | |
| Minimum Gain | 7.6 dB | 7.6 dB | ? to 7.6 dB |