TSY-13LNB+ is a wideband monolithic amplifier with integrated bypass mode, designed for low noise and low power operation from 0.03 to 1 GHz. It operates at +2.7 V with a quiescent current of 7.7 mA and features a typical noise figure of 1.2 dB and a P1dB of +17.1 dBm. The device is housed in an 8-lead 2x2 mm MCLP package with an exposed thermal paddle, enabling compact integration and efficient heat dissipation. In bypass mode, both VDD and Ve are set to 0 V, and insertion loss remains low. It complies with RoHS standards, is rated for an operating temperature range of -40°C to +85°C, and meets MSL1 moisture sensitivity and Class 1A HBM ESD ratings.
TSY-13LNB+ (RoHS compliant) is an advanced Low Voltage, Low Current, Low Noise wideband Bypass amplifier fabricated using GaAs E-pHEMT technology offering extremely high dynamic range over a broad frequency range. It has integrated switches enabling users to bypass the amplifier. TSY-13LNB+ is enclosed in a tiny 8-lead 2x2 mm MCLP package for good thermal performance and ease of integration into dense circuit board layouts.
Win Source Part Number: 1356148-TSY-13LNB+
Category: RF and Wireless - RF Amplifiers
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
RF Type: General Purpose
Frequency: 30MHz ~ 1GHz
Package / Case: 8-TFDFN Exposed Pad
Supplier Device Package: MC1631-1
Base Product Number: TSY-13
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Voltage - Supply: 2.5V ~ 2.9V
Gain: 13.1dB
P1dB: 17.6dBm
Noise Figure: 1.4dB
Current - Supply: 7.7mA
Test Frequency: 1GHz
RF Amplifier IC General Purpose 30MHz ~ 1GHz MC1631-1
RF Amplifier IC General Purpose 30MHz ~ 1GHz MC1631-1
RF Amplifier IC General Purpose 30MHz ~ 1GHz MC1631-1
IC AMP GPS 30MHZ-1GHZ MC1631-1
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | TSY-13LNB+ | 1356148-TSY-13LNB+ | 3157-TSY-13LNB+CT-ND | TSY-13LNB+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, Bypass, pHEMT Amplifier, 30 MHz to 1000 MHz, 50Ω, 2x2 mm QFN Style Package | RF and Wireless - RF Amplifiers | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | 8-TFDFN Exposed Pad | Surface Mount; 8-TFDFN Exposed Pad | |
| Nominal Impedance | 50 |