Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package PMA-545+

Description
Mini-Circuits PMA-545+ is a E-PHEMT based Ultra-Low Operating Frequency: 0.05 to 6.0 GHz Noise MMIC Amplifier operating from 50 MHz to 6 GHz with Noise Figure 0.8 dB, typ. a unique combination of low noise and high IP3 making this Gain 20 dB, typ. amplifier ideal for sensitive receiver applications. This design IP3 +36 dBm, typ. operates on a single 3V supply and is internally matched to 50 Ohms. P OUT (at 1dB) +20 dBm, typ. DC Current (at 3V) 80 mA, typ.
Request a Quote Datasheet
Description
Mini-Circuits PMA-545+ is a E-PHEMT based Ultra-Low Operating Frequency: 0.05 to 6.0 GHz Noise MMIC Amplifier operating from 50 MHz to 6 GHz with Noise Figure 0.8 dB, typ. a unique combination of low noise and high IP3 making this Gain 20 dB, typ. amplifier ideal for sensitive receiver applications. This design IP3 +36 dBm, typ. operates on a single 3V supply and is internally matched to 50 Ohms. P OUT (at 1dB) +20 dBm, typ. DC Current (at 3V) 80 mA, typ.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-545+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package
PMA-545+
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package PMA-545+
Mini-Circuits PMA-545+ is a E-PHEMT based Ultra-Low Operating Frequency: 0.05 to 6.0 GHz Noise MMIC Amplifier operating from 50 MHz to 6 GHz with Noise Figure 0.8 dB, typ. a unique combination of low noise and high IP3 making this Gain 20 dB, typ. amplifier ideal for sensitive receiver applications. This design IP3 +36 dBm, typ. operates on a single 3V supply and is internally matched to 50 Ohms. P OUT (at 1dB) +20 dBm, typ. DC Current (at 3V) 80 mA, typ.

Mini-Circuits PMA-545+ is a E-PHEMT based Ultra-Low Operating Frequency: 0.05 to 6.0 GHz Noise MMIC Amplifier operating from 50 MHz to 6 GHz with Noise Figure 0.8 dB, typ. a unique combination of low noise and high IP3 making this Gain 20 dB, typ. amplifier ideal for sensitive receiver applications. This design IP3 +36 dBm, typ. operates on a single 3V supply and is internally matched to 50 Ohms. P OUT (at 1dB) +20 dBm, typ. DC Current (at 3V) 80 mA, typ.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - PMA-545+
758928-PMA-545+
RF Amplifiers - PMA-545+ 758928-PMA-545+
Manufacturer: Mini-Circuits Win Source Part Number: 758928-PMA-545+ Manufacturer Homepage: www.minicircuits.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 758928-PMA-545+
Manufacturer Homepage: www.minicircuits.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
RF Amplifiers - 3157-PMA-545+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PMA-545+CT-ND
RF Amplifiers 3157-PMA-545+CT-ND
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)

RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 3157-PMA-545+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PMA-545+TR-ND
RF Amplifiers 3157-PMA-545+TR-ND
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)

RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 3157-PMA-545+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PMA-545+DKR-ND
RF Amplifiers 3157-PMA-545+DKR-ND
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)

RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PMA-545+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PMA-545+
RF and Wireless - RF Amplifiers PMA-545+
IC AMP CELLULAR 50MHZ-6GHZ 8QFN

IC AMP CELLULAR 50MHZ-6GHZ 8QFN

Supplier's Site

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PMA-545+ 758928-PMA-545+ 3157-PMA-545+CT-ND PMA-545+
Product Name SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers - PMA-545+ RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz 50 to 6000 MHz 50 to 6000 MHz
Minimum Gain 5.5 dB 5.5 dB ? to 5.5 dB
Maximum Gain 26.1 dB 5.5 dB 5.5 dB
Output Power 18.3 to 21.2 dBm 21.2 dBm
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 5000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-49+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 5000 MHz
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Shutdown Amplifier, 30 MHz to 2000 MHz, 50Ω, 3x3 mm QFN Style Package - TSS-23LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 18 GHz, 50Ω, Ceramic - CMA-183L+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Nominal Impedance 50
View Details
SMT MMIC, Low Noise Amplifier, 500 MHz to 4000 MHz, 50Ω - TSS1-43ULN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details