LEE2-6+ is a wideband monolithic amplifier fabricated using HBT technology, designed for applications requiring 50Ω impedance match from DC to 7 GHz. It is housed in a 2 mm × 2 mm × 0.89 mm 6-lead MCLP package with an exposed thermal paddle. The device exhibits a noise figure of 2.3 dB at 2 GHz, a gain of 18.9 dB at 2 GHz, and operates at a constant current of 16 mA with a supply voltage of +3.6 V. It features internal 50Ω matching, eliminating the need for external components, and meets RoHS compliance with a tin-silver-nickel lead finish. The operating temperature ranges from -45°C to +85°C, with a thermal resistance of 95 °C/W. ESD immunity is rated Class 1C (HBM) and Class M2 (MM), and the moisture sensitivity level is MSL1 per IPC/JEDEC J-STD-020D.
LEE2-6+ (RoHS compliant) is wideband current driven amplifier fabricated using HBT technology. In addition, the LEE2-6+ has good input and output return loss over a broad frequency range without the need for external matching components. Lead finish is Tin Silver over Nickel. It has repeatable performance from lot to lot and is enclosed in a 2 mm x 2 mm x 0.89 mm 6-lead MCLP package for very good electrical performance.
RF Amplifier IC Cellular, PCS 0Hz ~ 7GHz
RF Amplifier IC Cellular, PCS 0Hz ~ 7GHz
RF Amplifier IC Cellular, PCS 0Hz ~ 7GHz
IC RF AMP CELLULAR 0HZ-7GHZ 6DFN
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | LEE2-6+ | 3157-LEE2-6+TR-ND | LEE2-6+ |
| Product Name | SMT MMIC, Linear, Gain Block Amplifier, DC to 7000 MHz, 50Ω, 2x2 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| RoHS Compliant | RoHS | ||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | ||
| Frequency Range | 7000 MHz | 0.0 to 7000 MHz | 0.0 to 7000 MHz |
| Minimum Gain | 10.8 dB | 10.8 dB | ? to 10.8 dB |
| Maximum Gain | 21.5 dB | 10.8 dB | 10.8 dB |