Mini-Circuits SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package ERA-9SM+

Description
ERA-9SM+ (RoHS compliant) is a wideband current driven low gain, amplifier offering medium dynamic range. It has repeatable performance from lot to lot. It is enclosed in a 0.085” diameter micro-x package. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. D ECO-024491 ERA-9SM+ MCL NY 250211 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier ERA-9SM+ 50Ω DC to 8 GHz
Request a Quote
Description
ERA-9SM+ (RoHS compliant) is a wideband current driven low gain, amplifier offering medium dynamic range. It has repeatable performance from lot to lot. It is enclosed in a 0.085” diameter micro-x package. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. D ECO-024491 ERA-9SM+ MCL NY 250211 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier ERA-9SM+ 50Ω DC to 8 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERA-9SM+ is a surface-mount monolithic microwave integrated circuit amplifier for DC to 8 GHz applications, internally matched to 50Ω. It is housed in a WW107 plastic micro-x package with a 0.085-inch diameter. The device operates from +3.6 V to +4.4 V at a recommended current of 50 mA, delivering a typical gain of 8.4 dB at 2 GHz and an output power of +14.1 dBm at 1 dB compression. It exhibits a typical noise figure of 5.3 dB and an output third-order intercept of +30.1 dBm at 2 GHz. Operating temperature ranges from -45°C to +85°C, and it meets MSL1 moisture sensitivity and Class 1B HBM ESD standards. The package is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

ERA-9SM+ is a surface-mount monolithic microwave integrated circuit amplifier for DC to 8 GHz applications, internally matched to 50Ω. It is housed in a WW107 plastic micro-x package with a 0.085-inch diameter. The device operates from +3.6 V to +4.4 V at a recommended current of 50 mA, delivering a typical gain of 8.4 dB at 2 GHz and an output power of +14.1 dBm at 1 dB compression. It exhibits a typical noise figure of 5.3 dB and an output third-order intercept of +30.1 dBm at 2 GHz. Operating temperature ranges from -45°C to +85°C, and it meets MSL1 moisture sensitivity and Class 1B HBM ESD standards. The package is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package - ERA-9SM+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package
ERA-9SM+
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package ERA-9SM+
ERA-9SM+ (RoHS compliant) is a wideband current driven low gain, amplifier offering medium dynamic range. It has repeatable performance from lot to lot. It is enclosed in a 0.085” diameter micro-x package. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. D ECO-024491 ERA-9SM+ MCL NY 250211 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier ERA-9SM+ 50Ω DC to 8 GHz

ERA-9SM+ (RoHS compliant) is a wideband current driven low gain, amplifier offering medium dynamic range. It has repeatable performance from lot to lot. It is enclosed in a 0.085” diameter micro-x package. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. D ECO-024491 ERA-9SM+ MCL NY 250211 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier ERA-9SM+ 50Ω DC to 8 GHz

Supplier's Site Datasheet
RF Amplifiers - 3157-ERA-9SM+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-ERA-9SM+DKR-ND
RF Amplifiers 3157-ERA-9SM+DKR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz

RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz

Buy Now Datasheet
RF Amplifiers - 3157-ERA-9SM+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-ERA-9SM+CT-ND
RF Amplifiers 3157-ERA-9SM+CT-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz

RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz

Buy Now Datasheet
RF Amplifiers - 3157-ERA-9SM+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-ERA-9SM+TR-ND
RF Amplifiers 3157-ERA-9SM+TR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz

RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ERA-9SM+
870855-ERA-9SM+
RF Amplifiers - ERA-9SM+ 870855-ERA-9SM+
Manufacturer: Mini-Circuits Win Source Part Number: 870855-ERA-9SM+ Features: RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz Package: Reel - TR Package: 4-SMD Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.33.0001 Other Part Number: 3157-ERA-9SM+TR, 3157-ERA-9SM+CT, 3157-ERA-9SM+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 870855-ERA-9SM+
Features: RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz
Package: Reel - TR
Package: 4-SMD
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-ERA-9SM+TR, 3157-ERA-9SM+CT, 3157-ERA-9SM+DKR

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ERA-9SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ERA-9SM+
RF and Wireless - RF Amplifiers ERA-9SM+
IC RF AMP CELLULAR 0HZ-8GHZ 4SMD

IC RF AMP CELLULAR 0HZ-8GHZ 4SMD

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ERA-9SM+ 3157-ERA-9SM+DKR-ND 870855-ERA-9SM+ ERA-9SM+
Product Name SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package RF Amplifiers RF Amplifiers - ERA-9SM+ RF and Wireless - RF Amplifiers
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz 0.0 to 8000 MHz 0.0 to 8000 MHz
Minimum Gain 6.9 dB 6.9 dB ? to 6.9 dB
Maximum Gain 9 dB 6.9 dB 6.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

DOCSIS 4.0 MMIC Power Doubler Amplifier, 75Ω, 24V, 45 to 1794 MHz - ADCA3280 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω - ZHL-2G018G010X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 18000 MHz
View Details
Connectorized SMA, High Power, Linear Amplifier, 24 MHz to 30 MHz, 50Ω - RFE-24M30M075X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 27.12 MHz
Minimum Gain 13 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 16 GHz, 50Ω, 2x2 mm QFN Style Package - EHA-163L+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Nominal Impedance 50
View Details
3 suppliers