Mini-Circuits Attenuators LAT-7+

Description
7 DB SMT FIXED ATT, DC 2500 MHZ
Request a Quote Datasheet
Description
7 DB SMT FIXED ATT, DC 2500 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-LAT-7+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-LAT-7+TR-ND
Attenuators 3157-LAT-7+TR-ND
7 DB SMT FIXED ATT, DC 2500 MHZ

7 DB SMT FIXED ATT, DC 2500 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-LAT-7+TR-ND
Product Name Attenuators
Attenuation 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

ATN07-00110CH, Passive GaAs MMIC Attenuator Family - ATN07-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5324A-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 1.42 GHz
Package Type QFN36
View Details
Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details