Mini-Circuits 2X SMT Multiplier, Output Freq 1000 - 2200 MHz KC2-11+

Description
2X SMT Multiplier, Output Freq 1000 - 2200 MHz
Request a Quote Datasheet
Description
2X SMT Multiplier, Output Freq 1000 - 2200 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X SMT Multiplier, Output Freq 1000 - 2200 MHz - KC2-11+ - Mini-Circuits
Brooklyn, NY, United States
2X SMT Multiplier, Output Freq 1000 - 2200 MHz
KC2-11+
2X SMT Multiplier, Output Freq 1000 - 2200 MHz KC2-11+
2X SMT Multiplier, Output Freq 1000 - 2200 MHz

2X SMT Multiplier, Output Freq 1000 - 2200 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number KC2-11+
Product Name 2X SMT Multiplier, Output Freq 1000 - 2200 MHz
Multiplying Factor 2X
Unlock Full Specs
to access all available technical data

Similar Products

3X SMT Multiplier, Output Freq 900 - 1200 MHz - RMK-3-122+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details
5X SMT Multiplier, Output Freq 2250 - 2750 MHz - RMK-5-2751+ - Mini-Circuits
Specs
Input Frequency Range 450 to 550 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.5 dB
View Details
2X SMT Multiplier, Output Freq 3200 - 4400 MHz - KBA-20+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
2X SMT Multiplier, Output Freq 7000 - 28000 MHz - CY2-283+ - Mini-Circuits
Specs
Input Frequency Range 3500 to 14000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 13 dB
View Details