Mini-Circuits RF Adapter Straight 1.0mm Female to 1.35mm Male DC - 90 GHz 50Ω 10F-135M+

Description
Mini-Circuits’ 10F-135M+ is a coaxial 1.0 mm Female to 1.35 mm Male adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-135M+ features passivated stainless-steel construction and measures only 0.62” in length.
Request a Quote
Description
Mini-Circuits’ 10F-135M+ is a coaxial 1.0 mm Female to 1.35 mm Male adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-135M+ features passivated stainless-steel construction and measures only 0.62” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10F-135M+ is a coaxial adapter for 50 Ω applications from DC to 90 GHz, connecting a 1.0 mm female connector to a 1.35 mm male connector. It features a straight body, passivated stainless-steel construction, and measures 0.62 inches in length. The adapter exhibits a typical insertion loss of 0.26 dB and a typical VSWR of 1.06:1 across its operating range. It operates reliably between -55°C and +100°C case temperature, with storage temperature in the same range. The part is RoHS compliant and carries the ENV89 environmental rating. Weight is 2.9 grams.

Datasheet Summary
Powered by GS/AI

The 10F-135M+ is a coaxial adapter for 50 Ω applications from DC to 90 GHz, connecting a 1.0 mm female connector to a 1.35 mm male connector. It features a straight body, passivated stainless-steel construction, and measures 0.62 inches in length. The adapter exhibits a typical insertion loss of 0.26 dB and a typical VSWR of 1.06:1 across its operating range. It operates reliably between -55°C and +100°C case temperature, with storage temperature in the same range. The part is RoHS compliant and carries the ENV89 environmental rating. Weight is 2.9 grams.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.0mm Female to 1.35mm Male DC - 90 GHz 50Ω - 10F-135M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.0mm Female to 1.35mm Male DC - 90 GHz 50Ω
10F-135M+
RF Adapter Straight 1.0mm Female to 1.35mm Male DC - 90 GHz 50Ω 10F-135M+
Mini-Circuits’ 10F-135M+ is a coaxial 1.0 mm Female to 1.35 mm Male adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-135M+ features passivated stainless-steel construction and measures only 0.62” in length.

Mini-Circuits’ 10F-135M+ is a coaxial 1.0 mm Female to 1.35 mm Male adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-135M+ features passivated stainless-steel construction and measures only 0.62” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 10F-135M+
Product Name RF Adapter Straight 1.0mm Female to 1.35mm Male DC - 90 GHz 50Ω
Connector Type 1.0/2.3; 1.0 mm Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185M-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
WR22 UG383/U to 2.4mm Female Waveguide to Coax Adapter Right Angle 33 - 50GHz - WR22-VFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
View Details
RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185FR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details