Mini-Circuits RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω 24M-24M+

Description
Mini-Circuits’ 24M-24M+ is a coaxial 2.4 mm-M to 2.4 mm-M adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24M-24M+ features passivated stainless steel construction and measures only 0.68” (l) x 0.36” (dia.).
Request a Quote
Description
Mini-Circuits’ 24M-24M+ is a coaxial 2.4 mm-M to 2.4 mm-M adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24M-24M+ features passivated stainless steel construction and measures only 0.68” (l) x 0.36” (dia.).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits 24M-24M+ is a coaxial adapter connecting two 2.4 mm-male connectors for DC to 50 GHz applications. It features passivated stainless steel construction, measures 0.685 inches in length and 0.362 inches in diameter, and operates reliably from -55°C to +100°C. Insertion loss is 0.21 dB maximum at 50 GHz, and VSWR is 1.15:1 maximum across the band.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits 24M-24M+ is a coaxial adapter connecting two 2.4 mm-male connectors for DC to 50 GHz applications. It features passivated stainless steel construction, measures 0.685 inches in length and 0.362 inches in diameter, and operates reliably from -55°C to +100°C. Insertion loss is 0.21 dB maximum at 50 GHz, and VSWR is 1.15:1 maximum across the band.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω
24M-24M+
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω 24M-24M+
Mini-Circuits’ 24M-24M+ is a coaxial 2.4 mm-M to 2.4 mm-M adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24M-24M+ features passivated stainless steel construction and measures only 0.68” (l) x 0.36” (dia.).

Mini-Circuits’ 24M-24M+ is a coaxial 2.4 mm-M to 2.4 mm-M adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24M-24M+ features passivated stainless steel construction and measures only 0.68” (l) x 0.36” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24M-24M+
Product Name RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω
Connector Type 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω - 185F-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Right-Angle 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185MR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Straight 1.35mm Male to 1.85mm Female DC - 67 GHz 50Ω - 135M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Flange 50Ω - KFFL-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details