Mini-Circuits RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω KMR-24F+

Description
Mini-Circuits’ KMR-24F+ is a right-angle 2.4 mm female to 2.92 mm male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KMR-24F+
Request a Quote
Description
Mini-Circuits’ KMR-24F+ is a right-angle 2.4 mm female to 2.92 mm male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KMR-24F+
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KMR-24F+ is a right-angle 2.4 mm female to 2.92 mm male coaxial adapter designed for DC to 40 GHz operation in 50Ω systems. It features passivated stainless steel construction and a gold-plated beryllium copper center contact, with an operating temperature range of -55 °C to +100 °C. The adapter measures 19.66 mm in length and 22.57 mm in width, and weighs 6 grams. It exhibits a typical insertion loss of 0.16 dB and a typical VSWR of 1.09:1 across its frequency range.

Datasheet Summary
Powered by GS/AI

The KMR-24F+ is a right-angle 2.4 mm female to 2.92 mm male coaxial adapter designed for DC to 40 GHz operation in 50Ω systems. It features passivated stainless steel construction and a gold-plated beryllium copper center contact, with an operating temperature range of -55 °C to +100 °C. The adapter measures 19.66 mm in length and 22.57 mm in width, and weighs 6 grams. It exhibits a typical insertion loss of 0.16 dB and a typical VSWR of 1.09:1 across its frequency range.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - KMR-24F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω
KMR-24F+
RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω KMR-24F+
Mini-Circuits’ KMR-24F+ is a right-angle 2.4 mm female to 2.92 mm male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KMR-24F+

Mini-Circuits’ KMR-24F+ is a right-angle 2.4 mm female to 2.92 mm male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KMR-24F+

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KMR-24F+
Product Name RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω
Connector Type 2.4mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Female to 3.5mm Male DC - 33GHz 50Ω - KFR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω - 185F-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
RF Adapter Straight SMP Female to SMA Female DC - 27GHz 50Ω - SMPF-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMP; SMP Female
Frequency Range 27000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40 GHz 50Ω - KM-KM50-T+ - Mini-Circuits
Specs
Connector Type 2.92mm; 2.92 mm Male
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details