Mini-Circuits RF Adapter Straight 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω 185F-185F+

Description
Mini-Circuits’ 185F-185F+ is a coaxial 1.85 mm-F to 1.85 mm-F adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-185F+ features passivated stainless steel construction and measures only 1.14” in length.
Request a Quote Datasheet
Description
Mini-Circuits’ 185F-185F+ is a coaxial 1.85 mm-F to 1.85 mm-F adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-185F+ features passivated stainless steel construction and measures only 1.14” in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω - 185F-185F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω
185F-185F+
RF Adapter Straight 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω 185F-185F+
Mini-Circuits’ 185F-185F+ is a coaxial 1.85 mm-F to 1.85 mm-F adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-185F+ features passivated stainless steel construction and measures only 1.14” in length.

Mini-Circuits’ 185F-185F+ is a coaxial 1.85 mm-F to 1.85 mm-F adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-185F+ features passivated stainless steel construction and measures only 1.14” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185F-185F+
Product Name RF Adapter Straight 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω
Connector Type 1.85mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - 24FR-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details
RF Adapter Right Angle SMA Female to 2.92mm Female DC - 18GHz 50Ω - SFR-KF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.25 :1
View Details
RF Adapter Right Angle N Female to N Male DC - 18GHz 50Ω - NF-NMR50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185M-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details