Mini-Circuits RF Adapter Straight 2.92mm NMD Male to 2.4mm Male DC - 40GHz 50Ω KMNMD-24MNMD+

Description
Mini-Circuits’ KMNMD-24MNMD+ is a coaxial 2.92mm NMD-M to 2.4mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KMNMD- 24MNMD+ features passivated stainless steel construction and measures only 0.886” (l).
Request a Quote
Description
Mini-Circuits’ KMNMD-24MNMD+ is a coaxial 2.92mm NMD-M to 2.4mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KMNMD- 24MNMD+ features passivated stainless steel construction and measures only 0.886” (l).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' KMNMD-24MNMD+ is a coaxial adapter converting between 2.92mm NMD-male and 2.4mm NMD-male connectors for 50Ω systems from DC to 40 GHz. It features passivated stainless steel construction, measures 0.886 inches in length, and operates over a temperature range of -55°C to +100°C. The adapter exhibits a typical insertion loss of 0.06 dB and a typical VSWR of 1.06:1 across its frequency range.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' KMNMD-24MNMD+ is a coaxial adapter converting between 2.92mm NMD-male and 2.4mm NMD-male connectors for 50Ω systems from DC to 40 GHz. It features passivated stainless steel construction, measures 0.886 inches in length, and operates over a temperature range of -55°C to +100°C. The adapter exhibits a typical insertion loss of 0.06 dB and a typical VSWR of 1.06:1 across its frequency range.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.92mm NMD Male to 2.4mm Male DC - 40GHz 50Ω - KMNMD-24MNMD+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.92mm NMD Male to 2.4mm Male DC - 40GHz 50Ω
KMNMD-24MNMD+
RF Adapter Straight 2.92mm NMD Male to 2.4mm Male DC - 40GHz 50Ω KMNMD-24MNMD+
Mini-Circuits’ KMNMD-24MNMD+ is a coaxial 2.92mm NMD-M to 2.4mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KMNMD- 24MNMD+ features passivated stainless steel construction and measures only 0.886” (l).

Mini-Circuits’ KMNMD-24MNMD+ is a coaxial 2.92mm NMD-M to 2.4mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KMNMD- 24MNMD+ features passivated stainless steel construction and measures only 0.886” (l).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KMNMD-24MNMD+
Product Name RF Adapter Straight 2.92mm NMD Male to 2.4mm Male DC - 40GHz 50Ω
Connector Type 2.4mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Female to 1.85mm Female DC - 67 GHz 50Ω - 10F-185F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Female
Frequency Range 67000.0 MHz
VSWR 1.08 to 1.25 :1
View Details
RF Adapter Right-Angle 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185MR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185FR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight DIN Female to DIN Female DC - 6GHz 50Ω - DINF-DINF+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.15 :1
View Details