Mini-Circuits RF Adapter Right-Angle 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω 185FR-24M+

Description
Mini-Circuits’ 185FR-24M+ is a coaxial 1.85 mm Female Right-Angle to 2.4 mm Male adapter supporting a wide range of
Request a Quote Datasheet
Description
Mini-Circuits’ 185FR-24M+ is a coaxial 1.85 mm Female Right-Angle to 2.4 mm Male adapter supporting a wide range of
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right-Angle 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185FR-24M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right-Angle 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω
185FR-24M+
RF Adapter Right-Angle 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω 185FR-24M+
Mini-Circuits’ 185FR-24M+ is a coaxial 1.85 mm Female Right-Angle to 2.4 mm Male adapter supporting a wide range of

Mini-Circuits’ 185FR-24M+ is a coaxial 1.85 mm Female Right-Angle to 2.4 mm Male adapter supporting a wide range of

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185FR-24M+
Product Name RF Adapter Right-Angle 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to N Female DC - 9GHz Flange 50Ω - NFFL-NF50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 9000.0 MHz
VSWR 1.06 to 1.2 :1
View Details
RF Adapter Right Angle 2.92mm Male to 3.5mm Female DC - 33GHz 50Ω - KMR-35F+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω - 135F-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details