Mini-Circuits RF Adapter Straight DIN Female to DIN Female DC - 6GHz 50Ω DINF-DINF+

Description
Mini-Circuits’ DINF-DINF+ is a coaxial DIN female to DIN female adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINF-DINF+ features passivated stainless-steel construction with a gold-plated beryllium copper center pin and measures only 1.685" in length.
Request a Quote Datasheet
Description
Mini-Circuits’ DINF-DINF+ is a coaxial DIN female to DIN female adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINF-DINF+ features passivated stainless-steel construction with a gold-plated beryllium copper center pin and measures only 1.685" in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight DIN Female to DIN Female DC - 6GHz 50Ω - DINF-DINF+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight DIN Female to DIN Female DC - 6GHz 50Ω
DINF-DINF+
RF Adapter Straight DIN Female to DIN Female DC - 6GHz 50Ω DINF-DINF+
Mini-Circuits’ DINF-DINF+ is a coaxial DIN female to DIN female adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINF-DINF+ features passivated stainless-steel construction with a gold-plated beryllium copper center pin and measures only 1.685" in length.

Mini-Circuits’ DINF-DINF+ is a coaxial DIN female to DIN female adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINF-DINF+ features passivated stainless-steel construction with a gold-plated beryllium copper center pin and measures only 1.685" in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number DINF-DINF+
Product Name RF Adapter Straight DIN Female to DIN Female DC - 6GHz 50Ω
Connector Type DIN Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω - 24F-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Straight SMA Female to SMA Male Reverse Polarity DC - 12GHz 50Ω - SF-SMRP50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 12000.0 MHz
VSWR -1.05 to 1.2 :1
View Details
RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω - NF-MQK50+ - Mini-Circuits
Specs
Connector Type Type N; N-Female
Frequency Range 12400.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω - SF-MQK50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 to 1.25 :1
View Details