Mini-Circuits RF Adapter Right Angle 2.4mm Male to 3.5mm Male DC - 33GHz 50Ω 24MR-35M+

Description
Mini-Circuits’ 24MR-35M+ is a coaxial 2.4 mm Right-Angle Male to 3.5 mm Male adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24MR-35M+ features passivated stainless-steel construction and measures only 0.71” in length.
Request a Quote
Description
Mini-Circuits’ 24MR-35M+ is a coaxial 2.4 mm Right-Angle Male to 3.5 mm Male adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24MR-35M+ features passivated stainless-steel construction and measures only 0.71” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' 24MR-35M+ is a 50Ω coaxial adapter connecting a 2.4 mm right-angle male connector to a 3.5 mm male connector, operating from DC to 33 GHz. It measures 0.71 inches in length and weighs 9.1 grams. The adapter exhibits a typical insertion loss of 0.11 dB and a typical VSWR of 1.11:1 across its frequency range. It is constructed from passivated stainless steel and operates within a case temperature range of -45 °C to +125 °C. The part is RoHS compliant and meets environmental rating ENV152.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' 24MR-35M+ is a 50Ω coaxial adapter connecting a 2.4 mm right-angle male connector to a 3.5 mm male connector, operating from DC to 33 GHz. It measures 0.71 inches in length and weighs 9.1 grams. The adapter exhibits a typical insertion loss of 0.11 dB and a typical VSWR of 1.11:1 across its frequency range. It is constructed from passivated stainless steel and operates within a case temperature range of -45 °C to +125 °C. The part is RoHS compliant and meets environmental rating ENV152.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 2.4mm Male to 3.5mm Male DC - 33GHz 50Ω - 24MR-35M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 2.4mm Male to 3.5mm Male DC - 33GHz 50Ω
24MR-35M+
RF Adapter Right Angle 2.4mm Male to 3.5mm Male DC - 33GHz 50Ω 24MR-35M+
Mini-Circuits’ 24MR-35M+ is a coaxial 2.4 mm Right-Angle Male to 3.5 mm Male adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24MR-35M+ features passivated stainless-steel construction and measures only 0.71” in length.

Mini-Circuits’ 24MR-35M+ is a coaxial 2.4 mm Right-Angle Male to 3.5 mm Male adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24MR-35M+ features passivated stainless-steel construction and measures only 0.71” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24MR-35M+
Product Name RF Adapter Right Angle 2.4mm Male to 3.5mm Male DC - 33GHz 50Ω
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMP Female to SMA Male DC - 18GHz 50Ω - SMPF-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 18000.0 MHz
VSWR 1.06 to 1.2 :1
View Details
RF Adapter Right-Angle 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185MR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - 24FR-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details