Mini-Circuits RF Adapter Right Angle DIN Male to DIN Male DC - 6GHz 50Ω DINMR-DINM+

Description
Mini-Circuits’ DINMR-DINM+ is a coaxial DIN male right angle to DIN male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINMR-DINM+ features passivated stainless-steel construction with a gold-plated beryllium copper center pin and measures only 1.669” in length.
Request a Quote Datasheet
Description
Mini-Circuits’ DINMR-DINM+ is a coaxial DIN male right angle to DIN male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINMR-DINM+ features passivated stainless-steel construction with a gold-plated beryllium copper center pin and measures only 1.669” in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle DIN Male to DIN Male DC - 6GHz 50Ω - DINMR-DINM+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle DIN Male to DIN Male DC - 6GHz 50Ω
DINMR-DINM+
RF Adapter Right Angle DIN Male to DIN Male DC - 6GHz 50Ω DINMR-DINM+
Mini-Circuits’ DINMR-DINM+ is a coaxial DIN male right angle to DIN male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINMR-DINM+ features passivated stainless-steel construction with a gold-plated beryllium copper center pin and measures only 1.669” in length.

Mini-Circuits’ DINMR-DINM+ is a coaxial DIN male right angle to DIN male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINMR-DINM+ features passivated stainless-steel construction with a gold-plated beryllium copper center pin and measures only 1.669” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number DINMR-DINM+
Product Name RF Adapter Right Angle DIN Male to DIN Male DC - 6GHz 50Ω
Frequency Range 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185M-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
RF Adapter Right Angle SMA Female to N Male DC - 18GHz 50Ω - SFR-NM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details
RF Adapter Straight 2.92mm Female to 2.4mm Male DC - 40GHz 50Ω - KF-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.04 to 1.15 :1
View Details
RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24MR-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.1 :1
View Details