Mini-Circuits RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω KFPM-KF50+

Description
Mini-Circuits’ KFPM-KF50+ is a coaxial 2.92 mm-F to 2.92 mm-F panel mount adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KFPM- KF50+ features a panel mount ideal for mounting connectors through panels in contained assemblies using a single hole.
Request a Quote
Description
Mini-Circuits’ KFPM-KF50+ is a coaxial 2.92 mm-F to 2.92 mm-F panel mount adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KFPM- KF50+ features a panel mount ideal for mounting connectors through panels in contained assemblies using a single hole.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits KFPM-KF50+ is a 50Ω coaxial bulkhead-mount adapter with two 2.92 mm female connectors, designed for DC to 40 GHz applications. It features stainless steel construction, an insertion loss of 0.15 dB typical up to 40 GHz, and a typical VSWR of 1.08:1 across the operating band. The device measures 10.41 mm in length, 5.84 mm in diameter, and 19.30 mm in overall height, with a panel thickness capability of 8.13 mm. It operates reliably from -45 °C to +100 °C and is suitable for high-frequency instrumentation and RF cable interconnections.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits KFPM-KF50+ is a 50Ω coaxial bulkhead-mount adapter with two 2.92 mm female connectors, designed for DC to 40 GHz applications. It features stainless steel construction, an insertion loss of 0.15 dB typical up to 40 GHz, and a typical VSWR of 1.08:1 across the operating band. The device measures 10.41 mm in length, 5.84 mm in diameter, and 19.30 mm in overall height, with a panel thickness capability of 8.13 mm. It operates reliably from -45 °C to +100 °C and is suitable for high-frequency instrumentation and RF cable interconnections.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω - KFPM-KF50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω
KFPM-KF50+
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω KFPM-KF50+
Mini-Circuits’ KFPM-KF50+ is a coaxial 2.92 mm-F to 2.92 mm-F panel mount adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KFPM- KF50+ features a panel mount ideal for mounting connectors through panels in contained assemblies using a single hole.

Mini-Circuits’ KFPM-KF50+ is a coaxial 2.92 mm-F to 2.92 mm-F panel mount adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KFPM- KF50+ features a panel mount ideal for mounting connectors through panels in contained assemblies using a single hole.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KFPM-KF50+
Product Name RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω
Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24MR-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.1 :1
View Details
RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.00mm Male
Frequency Range 110000.0 MHz
VSWR 1.04 to 1.4 :1
View Details
RF Adapter Straight 2.4mm Male to 3.5mm Female DC - 34.5GHz 50Ω - 24M-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 34500.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Right Angle 2.4mm Female to 3.5mm Female DC - 33GHz 50Ω - 24FR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details