Mini-Circuits RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω 185M-24F+

Description
Mini-Circuits’ 185M-24F+ is a coaxial 1.85 mm-M to 2.4 mm-F adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-24F+ features passivated stainless steel construction and measures only 1.11” in length.
Request a Quote Datasheet
Description
Mini-Circuits’ 185M-24F+ is a coaxial 1.85 mm-M to 2.4 mm-F adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-24F+ features passivated stainless steel construction and measures only 1.11” in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185M-24F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω
185M-24F+
RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω 185M-24F+
Mini-Circuits’ 185M-24F+ is a coaxial 1.85 mm-M to 2.4 mm-F adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-24F+ features passivated stainless steel construction and measures only 1.11” in length.

Mini-Circuits’ 185M-24F+ is a coaxial 1.85 mm-M to 2.4 mm-F adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-24F+ features passivated stainless steel construction and measures only 1.11” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185M-24F+
Product Name RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω
Connector Type 1.85mm; 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185F-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω - NFFL-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.05 to 1.3 :1
View Details
RF Adapter Straight N Female to BNC Male DC - 2GHz 50Ω - NF-BM50+ - Mini-Circuits
Specs
Connector Type BNC; Type N
Frequency Range 2000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Right Angle 1.35mm Female to 1.85mm Male DC - 67GHz 50Ω - 135FR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details